EN
  • EN
  • DE

74LVT162245BDGG

Part No 74LVT162245BDGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V LVT 16-bit transceiver with 30ohm termination resistors 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133141-74LVT162245BDGG
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT162245BDGG CAD Model

Description

Product Overview: 74LVT162245BDGG

The 74LVT162245BDGG is a high-performance, low-voltage, BiCMOS device that belongs to the LVT family, manufactured by NXP Semiconductors. This integrated circuit is designed to be used in applications that require bidirectional level shifting and buffering capabilities, with a focus on the efficient transfer of data between different voltage domains.

Key Features

  • Technology: The device is built on an advanced BiCMOS technology, providing the benefit of high-speed operation similar to CMOS circuits while maintaining the low power dissipation characteristic of bipolar transistors.
  • Bus Interface: It features a 16-bit transceiver with 3-state outputs, allowing for bidirectional communication between two buses.
  • Voltage Levels: The 74LVT162245BDGG operates at a nominal supply voltage of 3.3V, making it compatible with lower voltage systems and ideal for interfacing with 5V logic levels.
  • Drive Capability: This device can drive up to 64mA at the 3.3V supply level, providing robust signal transmission that can overcome the capacitance on long bus lines.
  • Speed: It boasts fast propagation delays and output transition times, which is crucial for high-speed data transfer and signal processing applications.
  • Package: The product is packaged in a 48-pin TSSOP (Thin Shrink Small Outline Package) type, denoted by the 'DGG' suffix, which offers a compact footprint for space-constrained applications.

Applications

The 74LVT162245BDGG is versatile and can be used in various digital interfacing applications, including:

  • Bus interfacing in microprocessor/microcontroller systems
  • Data communication and telecommunication systems
  • Computer peripherals and networking equipment
  • Signal bridging between different voltage domains

Quality and Reliability

NXP Semiconductors ensures that the 74LVT162245BDGG meets high-quality standards, with rigorous testing for performance and reliability. The device is also compliant with JEDEC standard no. 8-1A, verifying its compatibility with LVTTL levels.

In summary, the 74LVT162245BDGG from NXP is a reliable and efficient solution for designers looking to facilitate seamless data transfer between 3.3V and 5V systems, offering high-speed operation, low power dissipation, and a compact package.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6918 $58.8030
205+ $0.5671 $116.2555
320+ $0.5498 $175.9360
435+ $0.5325 $231.6375
565+ $0.5140 $290.4100
755+ $0.4608 $347.9040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess