EN
  • EN
  • DE

74LVT16245BDGGR

Part No 74LVT16245BDGGR
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0952/0953
Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 729209-74LVT16245BDGGR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT16245BDGGR CAD Model

Description

The 74LVT16245BDGGR is a high-performance, low-voltage BiCMOS device from NXP Semiconductors, designed with the purpose of providing a 16-bit bidirectional transceiver with 3-state outputs. This transceiver is part of the LVT family, which is characterized by its capability to support low-voltage data communication while maintaining compatibility with existing 5V systems.

Key Features

  • Technology: The device is built using advanced BiCMOS technology, offering a seamless blend of high speed and low power consumption.
  • Operating Voltage: It operates at a nominal voltage of 3.3V, which is ideal for low-voltage applications that require a reduced power footprint without sacrificing performance.
  • Compatibility: Despite its low-voltage design, the 74LVT16245BDGGR is 5V tolerant on input and output ports, ensuring compatibility with legacy systems.
  • High-Speed Performance: With its ability to handle fast switching, this transceiver is suitable for high-speed data transmission, making it an excellent choice for modern digital communication systems.
  • Bus Hold: The device features a bus-hold circuitry on its inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies board design.
  • Package: It comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, designed for space-saving on PCBs.

Applications

The versatility of the 74LVT16245BDGGR allows it to be used in a wide array of applications. It is commonly found in bidirectional communication between data buses, memory interfacing, and signal buffering in systems that require high-speed, low-power operation. Its robust design also makes it suitable for harsh industrial environments where reliability is crucial.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74LVT16245BDGGR is no exception. It is manufactured under strict quality control standards and is designed to meet or exceed industry reliability benchmarks. Customers can trust this transceiver to perform consistently in their critical applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7785 $58.3875
160+ $0.7288 $116.6080
250+ $0.7034 $175.8500
355+ $0.6537 $232.0635
460+ $0.6283 $289.0180
575+ $0.6029 $346.6675
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,652 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess