EN
  • EN
  • DE
  • IT

74LVT240PW

Part No 74LVT240PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description ABT octal inverting buffer 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133184-74LVT240PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT240PW CAD Model

Description

Product Overview: 74LVT240PW from NXP

The 74LVT240PW is a high-performance, low-voltage, octal inverting buffer/line driver with 3-state outputs, manufactured by NXP Semiconductors. This integrated circuit is designed to be used in bus interface or signal buffering applications requiring high speed and low power consumption. With its advanced silicon technology, the 74LVT240PW offers a robust solution for enhancing system performance in a wide range of digital applications.

Key Features:

  • Logic Type: Octal Inverting Buffer/Line Driver with 3-state outputs
  • Operating Voltage: 3.3V, with 5V tolerant inputs for interfacing with 5V logic levels
  • Package: TSSOP20 (Thin Shrink Small Outline Package), providing a compact footprint suitable for space-constrained applications
  • Speed: Fast propagation delays and output transition times, making it ideal for high-speed data transmission
  • Output Capability: Capable of driving 50 ohm transmission lines at 3.3V
  • Power Consumption: Low power dissipation for energy-efficient operation
  • Temperature Range: Specified for operation from -40°C to +85°C, ensuring reliable performance in harsh environments
  • Compliance: Meets or exceeds JEDEC standard no. 8-1A
  • ESD Protection: Includes robust electrostatic discharge (ESD) protection on all pins

Applications:

The 74LVT240PW is versatile and can be used in various applications, including:

  • Bus driving for memory address and data paths
  • Signal buffering for backplane and bus interface applications
  • Support for live insertion and withdrawal (hot swapping)
  • Interfacing between different voltage logic levels

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The 74LVT240PW is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. With its advanced features and NXP's commitment to quality, this product is an excellent choice for designers looking to enhance their system's performance with a reliable and efficient solution.

Ordering Information:

To order or inquire about the 74LVT240PW, visit the NXP Semiconductors website or contact an authorized distributor. Ensure you reference the full product name, 74LVT240PW, to obtain the correct product specification for your application needs.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,008 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess