EN
  • EN
  • DE

74LVT240PWTSSOP20

Part No 74LVT240PWTSSOP20
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040630-74LVT240PWTSSOP20
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVT240PWTSSOP20 CAD Model

Description

Product Overview: 74LVT240PWTSSOP20 by NXP

The 74LVT240PWTSSOP20 is a high-performance, low-voltage, octal buffer/line driver designed by NXP Semiconductors. This integrated circuit (IC) is part of NXP's 74LVT family, which is known for its low-voltage operation and tolerance to higher supply voltages, making it suitable for interfacing with both 3.3V and 5V systems. The device is housed in a thin shrink small outline package (TSSOP) with 20 pins, providing a compact footprint for space-constrained applications.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Operating Voltage: 2.7V to 3.6V, with 5V tolerant inputs
  • Output Capability: High drive strength with the ability to drive 50 Ohm transmission lines
  • Package Type: 20-pin Thin Shrink Small Outline Package (TSSOP)
  • Bus Hold Function: Retains last active state to prevent floating inputs
  • High-Speed Operation: Fast propagation delays and output transition times
  • Power-Off Disable: Outputs assume a high-impedance state when the power is off
  • Low Power Consumption: Optimized for low-power operation without sacrificing speed

Applications:

The 74LVT240PWTSSOP20 is versatile and can be used in a wide range of applications, including:

  • Memory address drivers
  • Data transmission and reception in communication systems
  • Bus interface and buffer applications in microprocessor systems
  • Backplane driving
  • Signal distribution and buffering in servers and networking equipment

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The 74LVT240PWTSSOP20 is manufactured under strict quality control standards, ensuring reliable performance and longevity in your electronic designs. Its robust construction is designed to withstand the demands of industrial and commercial environments.

With its combination of features, the 74LVT240PWTSSOP20 is an excellent choice for designers looking for a high-speed, low-voltage solution for buffering and driving lines in their digital systems.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess