EN
  • EN
  • DE
  • IT

74LVT543

Part No 74LVT543
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Octal latched transceiver with dual enable 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133216-74LVT543
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT543 CAD Model

Description

Product Overview: NXP 74LVT543

The NXP 74LVT543 is a high-performance, low-voltage, 3.3V octal transceiver featuring non-inverting 3-state bus compatible outputs in both send and receive directions. Designed to address the requirements of high-speed data transfer and low-power consumption, the 74LVT543 is an essential component in digital communication and computing applications where efficient bidirectional communication between data buses is necessary.

Key Features

  • High-Speed Performance: The 74LVT543 operates at a voltage of 3.3V, which enables faster switching times and is suitable for interfacing with high-speed microprocessors.
  • Low Power Consumption: This transceiver has been optimized for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Octal Bidirectional Data Path: It features eight bidirectional data lines that allow for simultaneous transmission and reception of data, making it highly efficient for data exchange.
  • 3-State Outputs: The non-inverting 3-state outputs ensure that multiple devices can be connected to a data bus without interference, as the outputs can be effectively 'disconnected' from the circuit.
  • Live Insertion and Extraction: The 74LVT543 supports live insertion and extraction, minimizing system downtime and allowing for maintenance without powering down the system.
  • Bus Hold Data Inputs: The device includes bus hold data inputs which eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.

Applications

The versatility of the NXP 74LVT543 makes it suitable for a wide range of applications, including:

  • Data communication and networking equipment
  • Computers and computer peripherals
  • Telecommunication systems
  • Industrial control systems
  • High-speed data acquisition and processing

Quality and Reliability

NXP is known for its commitment to quality, and the 74LVT543 is no exception. It is manufactured using state-of-the-art technology and is subjected to rigorous testing to ensure it meets the high standards of performance and reliability expected from NXP products.

In summary, the NXP 74LVT543 transceiver is a reliable and high-performing component that offers the speed and efficiency needed for modern digital communication tasks. Its low-power operation and robust feature set make it an excellent choice for designers looking to optimize their data bus systems.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess