EN
  • EN
  • DE

74LVT646D,112

Part No 74LVT646D,112
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR 8BIT N-INV 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 132488-74LVT646D,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT646D,112 CAD Model

Description

Product Overview: 74LVT646D,112

The 74LVT646D,112 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular device is a part of the LVT family, which stands for Low-Voltage Transceiver, and it is specifically tailored for high-speed signal transmission with a low power consumption profile.

Key Features

  • Bi-Directional Interface: The 74LVT646D,112 features bi-directional bus transceiver circuits, providing the flexibility to act as either inputs or outputs depending on the mode selected. This is ideal for data exchange in complex systems where data flow can change direction.
  • Low-Voltage Operation: Operating at a nominal voltage of 3.3V, this device is optimized for low-voltage applications, making it suitable for modern digital systems that require reduced power consumption without sacrificing performance.
  • Bus-Hold Data Inputs: Equipped with bus-hold data inputs, the device eliminates the need for external pull-up or pull-down resistors, thereby simplifying board design and reducing overall component count.
  • High Drive Capability: The 74LVT646D,112 can drive up to 15 LSTTL loads, ensuring strong signal integrity even in environments with high fanout requirements.
  • Live Insertion and Extraction: It supports live insertion and extraction, minimizing the risk of glitches and disturbances on the data bus when modules are added or removed from a live system.

Applications

The 74LVT646D,112 is versatile and can be used in a variety of applications such as:

  • Memory interfacing
  • Data communication and networking
  • Servers and workstations
  • Industrial control systems
  • Telecommunications equipment

Quality and Reliability

NXP's commitment to quality ensures that the 74LVT646D,112 meets the highest standards of reliability and performance. It is designed for demanding applications where durability and uptime are critical. This device is available in a 48-pin SSOP package, which is suitable for space-constrained applications while providing adequate thermal performance.

Environmental Compliance

The 74LVT646D,112 is compliant with environmental regulations, including RoHS and lead-free standards, making it a responsible choice for designers looking to create eco-friendly products.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8025 $58.8150
15+ $8.0434 $120.6510
23+ $7.7916 $179.2068
31+ $7.5410 $233.7710
40+ $7.2892 $291.5680
54+ $6.5350 $352.8900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess