EN
  • EN
  • DE

74LVT86D

Part No 74LVT86D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Description 3.3V Quad 2-input exclusive-OR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 165567-74LVT86D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT86D CAD Model

Description

Product Overview: NXP 74LVT86D Quad 2-input Exclusive-OR Gate

The NXP 74LVT86D is a high-performance, low-voltage, Si-gate CMOS device that belongs to a family of logic devices. It is characterized by its speed and low power consumption, making it an ideal choice for a variety of applications in modern electronic systems. This integrated circuit features four 2-input exclusive-OR (XOR) gates, which are fundamental components used in digital circuits for performing bitwise logical operations.

Key Features:

  • Logic Type: Quad 2-input Exclusive-OR gate
  • Supply Voltage Range: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOIC-14 (Small Outline Integrated Circuit)
  • Output Capability: Standard
  • IC Output Type: Complementary
  • Propagation Delay: Fast propagation delay time
  • Power Consumption: Low power dissipation
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, making it compatible with TTL levels

Applications:

The 74LVT86D is versatile and can be used in a multitude of applications, including:

  • Binary arithmetic circuits
  • Data processing systems
  • Digital signal processing
  • Control systems
  • Communication devices

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability, and the 74LVT86D is no exception. This product is designed to meet the stringent requirements of the industrial and commercial markets. It is manufactured using a robust silicon gate CMOS process, ensuring high performance and reliability over its operational lifetime.

Environmental Compliance:

The NXP 74LVT86D is compliant with RoHS (Restriction of Hazardous Substances) and is capable of withstanding higher levels of environmental stress, making it suitable for use in environmentally-sensitive applications.

You May Also Be Interested in

AMIS
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Intersil
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
Vishay
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess