EN
  • EN
  • DE

74LVTH16245BDGG

Part No 74LVTH16245BDGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3 V 16-bit transceiver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133265-74LVTH16245BDGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVTH16245BDGG CAD Model

Description

Product Overview: 74LVTH16245BDGG by NXP

The 74LVTH16245BDGG is a high-performance, low-voltage 16-bit transceiver with 3-state outputs, designed by NXP Semiconductors. This device is part of the LVT (Low-Voltage BiCMOS Technology) family and is specifically created to address the needs of high-speed signal transmission while maintaining low power consumption. It is particularly suitable for interfacing with 3.3V and 5V systems in a mixed 3.3V/5V supply environment.

This transceiver features two separate 8-bit bus transceiver blocks, each with its own direction control (DIR) and output enable (OE) inputs. The DIR input determines the direction of data flow through the device: a high signal on DIR enables data from A to B, while a low signal on DIR enables data from B to A. The OE input, when low, activates the outputs; when high, it places the outputs in a high-impedance state, thus allowing for bus arbitration without the risk of data contention.

The 74LVTH16245BDGG operates at a voltage range of 2.7V to 3.6V, which allows for lower voltage operation and compatibility with lower voltage logic families. Its balanced output drive with current limiting resistors makes this transceiver well-suited for driving capacitive loads, which is essential for maintaining signal integrity in complex digital systems.

The device is housed in a slim 48-pin TSSOP (Thin Shrink Small Outline Package) type package, which is ideal for space-constrained applications. This package also provides improved thermal performance and reduces PCB space requirements.

Key features of the 74LVTH16245BDGG include:

  • 16-bit bidirectional data path
  • 3-state outputs for bus-oriented applications
  • Control inputs compatible with TTL level
  • Low power consumption
  • Support for mixed-mode voltage operation
  • High-impedance output state during power-up and power-down
  • ESD protection exceeds JESD 22

With its robust design and advanced features, the 74LVTH16245BDGG is an excellent choice for applications that require high-speed data transfer and interfacing between different voltage domains, such as telecommunications, computing, and industrial control systems.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5717 $60.0285
250+ $0.4689 $117.2250
385+ $0.4551 $175.2135
525+ $0.4401 $231.0525
680+ $0.4250 $289.0000
910+ $0.3812 $346.8920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess