EN
  • EN
  • DE

74LVTH2245PW

Part No 74LVTH2245PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3 V octal transceiver with 30 W termination resistors; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133291-74LVTH2245PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH2245PW CAD Model

Description

Product Overview: 74LVTH2245PW

The 74LVTH2245PW from NXP Semiconductors is a high-performance, low-voltage, bi-directional transceiver designed for asynchronous communication between data buses. This integrated circuit is part of NXP's LVT (Low-Voltage Technology) High-Speed series, which is optimized for signaling rates that ensure reduced power consumption and improved noise immunity.

Key Features

  • Voltage Range: The device supports a wide operating voltage range of 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic devices while maintaining 5V tolerant inputs.
  • High-Speed Operation: Capable of handling data rates up to several hundred megabits per second, the 74LVTH2245PW is designed for high-speed data transfer applications.
  • Bi-Directional Interface: With its bi-directional data interface, the transceiver allows data flow in either direction on a per-pin basis, which is controlled by the direction control (DIR) and output enable (OE) inputs.
  • Bus-Hold Feature: The device includes a bus-hold feature that retains the last active state of the bus if no new data is presented, reducing the need for external pull-up or pull-down resistors.
  • Low Power Dissipation: The 74LVTH2245PW boasts a reduced power consumption profile, with a typical ICC of only 0.2µA in the high-impedance state.
  • Package: It comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a space-saving footprint for PCB designs.

Applications

Due to its versatility and high-speed capabilities, the 74LVTH2245PW transceiver is widely used in various applications, including:

  • Telecommunications
  • Networking equipment
  • Data communication systems
  • Computers and peripherals
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74LVTH2245PW is no exception. It is designed to meet or exceed the stringent requirements of the industrial temperature range and is manufactured in facilities that are certified for international standards.

Whether for new designs or upgrading existing systems, the 74LVTH2245PW offers a reliable solution for high-speed, low-voltage data transfer applications.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess