EN
  • EN
  • DE

74LVTH574PW

Part No 74LVTH574PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3 V octal D-type flip-flop; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133315-74LVTH574PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH574PW CAD Model

Description

Product Overview: 74LVTH574PW from NXP Semiconductors

The 74LVTH574PW is a high-performance, low-voltage octal D-type flip-flop with 3-state outputs from NXP Semiconductors. It is designed to have the capability to interface with 5V systems while operating at a lower voltage, making it ideal for interfacing with microprocessors or other logic systems that require a high-speed, low-power octal flip-flop.

Key Features

  • Logic Type: Octal D-type flip-flop with 3-state outputs
  • Operating Voltage: 2.7V to 3.6V, allowing for low-voltage operation compatible with modern microprocessors and digital systems
  • High Drive: Capable of driving 50 Ohm transmission lines at 3.3V
  • Bus Hold Data Inputs: Eliminates the need for external pull-up resistors to hold unused or floating data inputs
  • Power-Off Protection: Inputs and outputs support live insertion and withdrawal without glitching or power supply transients
  • High-Speed Performance: Provides a typical propagation delay of 3.8ns at 3.3V, ensuring fast data transfer and processing
  • Package: Available in a TSSOP20 package, which is suitable for space-constrained applications

Applications

The 74LVTH574PW is versatile and can be used in a wide range of applications, including:

  • Memory address latching
  • Data storage and transfer
  • Buffering data from high-speed systems
  • Communication interfaces
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to providing products that meet the highest standards of quality and reliability. The 74LVTH574PW is no exception, and it is manufactured in facilities that are certified to ISO/TS16949, ISO 9001, and ISO 14001 standards. This product is also compliant with RoHS and Green Product requirements, ensuring both environmental friendliness and safety for end-users.

Support and Resources

For technical support, datasheets, and additional resources, customers can visit the NXP Semiconductors official website or contact their local sales office. NXP provides comprehensive documentation and design resources to assist in the integration of the 74LVTH574PW into various applications.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
STMicroelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
STMicroelectronics
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess