EN
  • EN
  • DE

74VC244A

Part No 74VC244A
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040679-74VC244A
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74VC244A CAD Model

Description

Product Overview: 74VC244A Octal Buffer/Line Driver from NXP

The 74VC244A is a high-performance, octal buffer and line driver designed to interface with 3.3V and 5V systems. Manufactured by NXP, a leader in semiconductor solutions, this integrated circuit is part of the VC family, which is known for its versatility and reliability in a wide range of digital applications.

With its octal (8-channel) configuration, the 74VC244A is ideal for driving bus lines or buffering memory address registers. Each channel can be individually controlled with its associated output enable (OE) pin, which allows for greater flexibility in managing data flow within a system. The device operates as a non-inverting buffer, ensuring that the output directly mirrors the input when enabled.

The 74VC244A boasts 3-state outputs, which means that in addition to the typical high and low logic levels, there is a third state where the output is effectively disconnected from the circuit. This high-impedance state is crucial when multiple devices are connected to the same bus, as it prevents conflicts and allows for safe data transmission without interference.

Key features of the 74VC244A include:

  • Wide Operating Voltage Range: The device can function with a supply voltage ranging from 2.0V to 5.5V, making it compatible with both TTL and CMOS technologies.
  • High Noise Immunity: The 74VC244A is designed with a noise immunity that is characteristic of CMOS devices, ensuring stable performance even in electrically noisy environments.
  • Low Power Consumption: Its CMOS technology also contributes to low static power consumption, which is an advantage in power-sensitive applications.
  • High Drive Capability: The device can source or sink up to 24mA at its outputs, providing sufficient current for most peripheral devices.

The 74VC244A is available in a variety of packages, including SO, TSSOP, and DHVQFN, which provide options for different space constraints and assembly processes. It is a suitable choice for system designers looking for a robust buffer/line driver that can support high-speed data transfer and maintain signal integrity across a range of operating conditions.

Whether used in data processing, telecommunication, or computing applications, the 74VC244A from NXP offers a balance of performance, power efficiency, and design flexibility that can meet the demands of modern electronic systems.

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess