EN
  • EN
  • DE

A2I20D020GNR1

Part No A2I20D020GNR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP W-CDMA 1.4-2.2GHZ TO270WB / RF Amplifier IC W-CDMA 1.4GHz ~ 2.2GHz TO-270WB-17
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Frequency 1.4GHz ~ 2.2GHz
P1dB -
Gain 35dB
Noise Figure -
RF Type W-CDMA
Voltage - Supply 28V
Current - Supply -
Test Frequency 2.2GHz
Mounting Type Surface Mount
Package / Case TO-270-17 Variant, Flat Leads
Supplier Device Package TO-270WB-17
Base Product Number A2I20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1355281-A2I20D020GNR1
Ultra Librarian 3D Model Ultra Librarian A2I20D020GNR1 CAD Model

Description

Introducing the A2I20D020GNR1 RF Power LDMOS Transistor from NXP

The A2I20D020GNR1 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is specifically engineered to deliver exceptional performance for a wide range of applications, including but not limited to RF energy, industrial, scientific, and medical (ISM) applications.

Key Features and Benefits

  • High Power: With an impressive output power of 20W, the A2I20D020GNR1 is capable of driving high-power applications with ease.
  • High Efficiency: The device boasts high efficiency, which translates into lower energy consumption and reduced heat dissipation, leading to a more reliable and sustainable operation.
  • Broad Frequency Range: It operates over a broad frequency range from 1800 MHz to 2200 MHz, making it versatile for various high-frequency applications.
  • Integrated ESD Protection: Enhanced ESD protection is built into the device to ensure robustness and longevity, safeguarding the transistor against unexpected electrostatic discharges.
  • Thermal Performance: The A2I20D020GNR1 is encapsulated in a plastic over-molded package, which offers excellent thermal performance and reliability.
  • Easy Integration: Designed for easy integration into a wide variety of circuit designs, this LDMOS transistor simplifies the design process for engineers.

Applications

The versatility of the A2I20D020GNR1 allows it to be used in a plethora of applications, including:

  • Commercial and consumer cooking
  • Industrial heating and drying systems
  • Medical applications such as MRI and RF ablation
  • Plasma generation
  • Scientific instrumentation

With its robust design and superior performance, the A2I20D020GNR1 from NXP is an ideal choice for designers looking to enhance their high-power RF applications. Its combination of power, efficiency, and frequency range, along with NXP's proven track record in RF innovation, makes this LDMOS transistor a reliable and cost-effective solution for today's demanding electronic environments.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9900 $59.9400
13+ $8.1970 $106.5610
19+ $7.9408 $150.8752
27+ $7.6847 $207.4869
34+ $7.4285 $252.5690
46+ $6.6600 $306.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess