EN
  • EN
  • DE

ADC1147DS63031

Part No ADC1147DS63031
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043379-ADC1147DS63031
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADC1147DS63031 CAD Model

Description

The ADC1147DS63031 is a state-of-the-art analog-to-digital converter (ADC) engineered by NXP Semiconductors, a leader in the field of advanced integrated circuit manufacturing. This precision ADC is designed for high-performance applications that require fast, accurate digitization of analog signals.

Key Features

  • High-Resolution Conversion: The ADC1147DS63031 boasts a 14-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Fast Sampling Rate: With a maximum sampling rate that ensures quick and efficient data acquisition, this ADC is ideal for high-speed systems.
  • Low Power Consumption: Designed for energy-sensitive applications, the ADC1147DS63031 maintains excellent performance while minimizing power draw.
  • Differential Input: The differential input capability enhances noise immunity, making the device suitable for environments with potential signal interference.
  • Flexible Interface Options: Multiple interface options are available, allowing for easy integration into various digital systems.

Applications

The versatility of the ADC1147DS63031 lends itself to a wide array of applications, including but not limited to:

  • Industrial control systems
  • Medical imaging
  • Data acquisition systems
  • Communications infrastructure
  • Automotive electronics

Technical Specifications

Parameter Value
Resolution 14 bits
Sampling Rate Up to XXX MSPS
Input Type Differential
Interface SPI/QSPI/MicroWire/DSP compatible
Supply Voltage YYY to ZZZ V
Operating Temperature Range -40°C to +85°C

With its robust performance and adaptability, the ADC1147DS63031 from NXP is an excellent choice for designers who need a reliable ADC that can handle the demands of sophisticated electronic systems.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
ADI Electronics
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess