EN
  • EN
  • DE

AFT05MS004NT1

Part No AFT05MS004NT1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 30V 520MHZ PLD / High Ruggedness N-Channel Enhancement-Mode Lateral MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Transistor Type LDMOS
Frequency 520MHz
Gain 20.9dB
Voltage - Test 7.5V
Current - Test 100mA
Power - Output 4.9W
Voltage - Rated 30V
Manufacturer Package TO-243AA
Supplier Device Package SOT-89A
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808418-AFT05MS004NT1
Ultra Librarian 3D Model Ultra Librarian AFT05MS004NT1 CAD Model

Description

The NXP AFT05MS004NT1 is a state-of-the-art RF power transistor designed to deliver high performance and efficiency for a variety of applications. This robust device is part of NXP's product lineup, renowned for their quality and reliability in the field of radio frequency amplification.

The AFT05MS004NT1 operates within the 136-941 MHz frequency range, making it an ideal choice for applications such as public safety, commercial radio, and industrial communications. Its versatility is further enhanced by its capability to handle both analog and digital modulation, providing users with a flexible solution for their communication needs.

This RF power transistor is designed using NXP's advanced LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, which ensures high gain, efficiency, and thermal stability. With an output power of 4 Watts, it can deliver the necessary power for clear and consistent communication signals while maintaining a compact form factor for space-constrained designs.

The AFT05MS004NT1 is housed in a plastic overmolded package, which provides excellent protection against environmental factors, thus ensuring long-term reliability and performance. Additionally, the device features an integrated ESD (Electrostatic Discharge) protection mechanism, safeguarding it from unexpected voltage spikes and enhancing its durability.

Key specifications of the AFT05MS004NT1 include a power gain of 18 dB and a drain-source voltage of 7.5 V. Its thermal resistance is minimized due to the efficient heat dissipation properties of the package, and it boasts an impressive ruggedness that can withstand a VSWR (Voltage Standing Wave Ratio) of 20:1 at 28 V, ensuring operation under mismatched load conditions.

Overall, the NXP AFT05MS004NT1 is a superior choice for designers and engineers looking for a reliable and high-performance RF power transistor. Its combination of power, efficiency, and ruggedness makes it a valuable component in any RF amplification system.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess