The AFT18S290-13SR3 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This high-performance component is engineered for use in a variety of RF power applications, including but not limited to, cellular infrastructure, broadcast, and industrial applications. The AFT18S290-13SR3 is particularly well-suited for base station applications in the 1800-2200 MHz frequency range.
Key Features
- High Efficiency: The AFT18S290-13SR3 boasts excellent efficiency, which is critical for reducing thermal loads and improving the reliability of high-power RF systems.
- Wide Frequency Range: This transistor operates effectively across a broad frequency spectrum, making it versatile for various communication bands and applications.
- Enhanced Ruggedness: The device is designed to withstand severe load mismatch conditions, enhancing its durability and longevity in demanding environments.
- Integrated ESD Protection: With built-in electrostatic discharge protection, the AFT18S290-13SR3 ensures robust performance against unexpected voltage spikes.
- High Gain: It offers high gain levels, which translates to better signal amplification and overall performance in RF systems.
Technical Specifications
Parameter
Value
Frequency Range
1800-2200 MHz
Output Power
290 W CW
Gain
13 dB
Efficiency
Up to 35%
Supply Voltage
28 V
Applications
The AFT18S290-13SR3 is designed to meet the rigorous demands of modern RF power systems. It is ideal for use in:
- Telecommunication base stations for GSM, CDMA, WCDMA, LTE
- RF energy applications such as plasma generation, laser excitation, and particle accelerators
- Industrial, scientific, and medical (ISM) applications
- Broadcast transmitters for radio and television
With its combination of efficiency, ruggedness, and performance, the AFT18S290-13SR3 from NXP is an excellent choice for designers looking to improve their RF power systems' capability and reliability.