EN
  • EN
  • DE

ASL3416SHNY

Part No ASL3416SHNY
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 1.5A 32HVQFN / LED Driver IC 3 Output Linear Buck PWM Dimming 1.5A 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Type Linear
Topology Buck
Internal Switch(s) No
Number of Outputs 3
Voltage - Supply (Min) 10V
Voltage - Supply (Max) 80V
Voltage - Output 2.5V ~ 70V
Current - Output / Channel 1.5A
Frequency 100kHz ~ 2MHz
Dimming PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number ASL3416
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ASL3416SHNY-ND,935305593518,568-13830-1,568-13830-2,568-13830-6
Standard Package 6,000
Win Source Part Number 1320342-ASL3416SHNY
Ultra Librarian 3D Model Ultra Librarian ASL3416SHNY CAD Model

Description

The ASL3416SHNY is a cutting-edge semiconductor product from NXP, a leading technology company known for its high-performance and innovative solutions in the realm of electronics. This product is designed to cater to the demanding needs of modern electronic applications, offering exceptional reliability and functionality.

Key Features

  • High Integration: The ASL3416SHNY integrates multiple functions into a single chip, which helps in reducing the overall footprint and simplifies the design of the end application.
  • Robust Performance: Engineered to operate in challenging conditions, this product maintains its performance levels, ensuring stability and consistency.
  • Energy Efficiency: With an emphasis on power conservation, the ASL3416SHNY is optimized for low power consumption, making it ideal for energy-sensitive applications.
  • Advanced Technology: Built on NXP’s proven technology, this product benefits from the latest advancements in semiconductor design and manufacturing.

Applications

The versatility of the ASL3416SHNY allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial controls
  • Smart home devices
  • Internet of Things (IoT) gadgets

Quality and Reliability

NXP is committed to delivering high-quality products that meet the rigorous standards of the electronics industry. The ASL3416SHNY is no exception, undergoing thorough testing and quality control measures to ensure it meets the company's stringent reliability criteria.

Technical Support and Resources

Customers who choose the ASL3416SHNY benefit from NXP's comprehensive technical support and resources. Detailed documentation, application notes, and design tools are available to assist in the integration of the product into various applications, ensuring a smooth development process and quick time-to-market.

Environmental Considerations

NXP is dedicated to environmental stewardship. The ASL3416SHNY is produced with sustainability in mind, adhering to environmental regulations and minimizing ecological impact.

You May Also Be Interested in

Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1074 $61.0740
24+ $5.0113 $120.2712
36+ $4.8547 $174.7692
50+ $4.6981 $234.9050
64+ $4.5415 $290.6560
86+ $4.0716 $350.1576
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess