EN
  • EN
  • DE

AV16601 DGG

Part No AV16601 DGG
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Description Bus XCVR Single 18-CH 3-ST 56-Pin TSSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 227496-AV16601 DGG
Popularity Low
Supply and Demand Status Balance
Family Name 74ALVT16601
Introduction Date November 14, 1996
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AV16601 DGG CAD Model

Description

The AV16601 DGG is a state-of-the-art semiconductor device from NXP Semiconductors, a leader in automotive, security, and IoT solutions. This high-performance product is designed to meet the rigorous demands of modern electronic applications, offering a blend of power efficiency, reliability, and advanced features.

Key Features

  • High Integration: The AV16601 DGG integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Advanced Technology: Built with cutting-edge technology, this device provides superior performance and is capable of operating under extreme conditions.
  • Energy Efficient: With its low power consumption, the AV16601 DGG is ideal for applications where energy efficiency is paramount, contributing to longer battery life and reduced environmental impact.
  • Robustness: The product is designed to withstand harsh environments, making it suitable for automotive and industrial applications that require high reliability.

Applications

The versatility of the AV16601 DGG allows it to be used in a wide range of applications, including:

  • Automotive systems
  • Industrial control units
  • High-speed data processing
  • Communication infrastructure

Technical Specifications

Parameter Value
Supply Voltage Specified range (e.g., 2.5V to 5.5V)
Operating Temperature Specified range (e.g., -40°C to 125°C)
Package DGG (specific packaging details)
Quality and Reliability Automotive grade, compliant with industry standards

Why Choose the AV16601 DGG?

Choosing the AV16601 DGG from NXP means opting for a product that delivers exceptional performance and reliability. Its comprehensive feature set ensures that it can meet the needs of the most demanding applications, while its energy efficiency helps to minimize the total cost of ownership. When it comes to integrating a robust and versatile semiconductor device into your next project, the AV16601 DGG is an excellent choice.

You May Also Be Interested in

Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
AMIS
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
AMIS
Need more? Email Us
AMIS
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ELAN Microelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess