EN
  • EN
  • DE

BAS16J/A2,115

Part No BAS16J/A2,115
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description BAS16J - High-speed switching diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048179-BAS16J/A2,115
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAS16J/A2,115 CAD Model

Description

BAS16J/A2,115 - High-speed Switching Diode

The BAS16J/A2,115 is a high-speed switching diode manufactured by NXP Semiconductors, renowned for its efficiency and reliability in various electronic applications. This diode is designed to meet the stringent requirements of fast switching operations in modern electronic circuits.

Key Features

  • High Switching Speed: The BAS16J/A2,115 is optimized for high-speed switching, making it suitable for high-frequency applications.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which contributes to reduced power loss and improved efficiency in circuit operations.
  • High Conductance: With its high conductance, the diode ensures minimal signal distortion and maintains signal integrity during fast switching events.
  • Surface-Mount Package: The SOD-323 small-outline package is ideal for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The BAS16J/A2,115 is widely used in a variety of applications that require high-speed switching, such as:

  • High-speed logic circuits
  • Inverter circuits
  • Protection circuits
  • Signal processing
  • Switching power supplies

Electrical Characteristics

Some of the key electrical characteristics of the BAS16J/A2,115 include a continuous reverse voltage of 100V, forward current of 250mA, and a maximum forward voltage of 1.25V at 150mA. Its fast switching speed is characterized by a reverse recovery time as low as 6ns, ensuring rapid transitions between on and off states.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet rigorous industry standards. The BAS16J/A2,115 is no exception, as it is built to provide consistent performance and reliability in a wide range of environmental conditions. It is RoHS compliant, ensuring that it meets current environmental standards for electronic components.

With its combination of speed, efficiency, and compact form factor, the BAS16J/A2,115 is an excellent choice for designers looking to optimize their high-speed switching applications.

You May Also Be Interested in

Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess