EN
  • EN
  • DE

BAS16VV

Part No BAS16VV
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Rectifier Diode Switching 100V 0.2A 4ns Automotive 6-Pin SOT-666 / Triple high-speed switching diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151346-BAS16VV
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BAS16VV
Introduction Date August 31, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BAS16VV CAD Model

Description

Introducing the BAS16VV High-Speed Switching Diode from NXP Semiconductors

The BAS16VV is a high-speed switching diode that has been meticulously designed by NXP Semiconductors to cater to the needs of fast electronic switching applications. This compact diode is a standout component in the industry, thanks to its exceptional performance characteristics and reliability.

Key Features

  • High Switching Speed: The BAS16VV offers a very fast reverse recovery time, making it ideal for high-speed switch applications.
  • Low Leakage Current: It has a low leakage current which enhances its efficiency and ensures minimal power loss during operation.
  • Surface-Mount Package: The device comes in a small SOT-666 package, which is perfect for applications where space is at a premium.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the BAS16VV is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive.

Electrical Characteristics

The BAS16VV boasts impressive electrical characteristics that make it suitable for a wide range of applications. It has a repetitive peak reverse voltage (V_RRM) of 100V and a continuous forward current (I_F) of 250mA. Its forward voltage (V_F) at I_F is typically 1V, which indicates good conductivity and low power dissipation.

Applications

Thanks to its fast switching capabilities and robust design, the BAS16VV is widely used in a variety of electronic circuits. Common applications include:

  • High-speed switching in digital circuits
  • Switching power supplies
  • High-frequency rectification
  • Protection circuits
  • Signal processing

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BAS16VV is no exception. Each diode is manufactured to the highest standards to ensure consistent performance and longevity. Customers can rely on this diode to deliver optimal performance even under demanding conditions.

Whether you're designing a new circuit or looking to improve an existing one, the BAS16VV from NXP Semiconductors is an excellent choice for any application that requires high-speed switching with minimal power loss.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1901 $50.3765
565+ $0.1781 $100.6265
875+ $0.1721 $150.5875
1,250+ $0.1600 $200.0000
1,625+ $0.1540 $250.2500
2,030+ $0.1480 $300.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 286,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess