EN
  • EN
  • DE

BAS70-05WFILM/C

Part No BAS70-05WFILM/C
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231488-BAS70-05WFILM/C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS70-05WFILM/C CAD Model

Description

The BAS70-05WFILM/C is a high-performance Schottky barrier diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This diode is specifically tailored to meet the requirements of high-speed switching applications and voltage clamping, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • Low Forward Voltage Drop: The BAS70-05WFILM/C boasts a low forward voltage drop, which enhances its efficiency in conducting current and reduces power losses in circuits where it is implemented.
  • Fast Switching Speed: Engineered for rapid switching, this diode is capable of operating at high frequencies, which is crucial for applications such as power supplies and high-frequency inverters.
  • Low Capacitance: With its low capacitance, the BAS70-05WFILM/C minimizes the charge storage effect, further accelerating the switching times and improving the overall performance of the electronic application.
  • Surface-Mount Package: The device comes in a compact SOD-323 package, which is suitable for surface-mount technology (SMT), allowing for a more streamlined and space-efficient design in printed circuit boards (PCBs).
  • High Reliability: NXP's stringent quality controls ensure that the BAS70-05WFILM/C diode is highly reliable, offering stable performance over its operational lifespan.

Applications

The versatility of the BAS70-05WFILM/C Schottky barrier diode makes it an excellent choice for a variety of applications, including:

  • High-speed switching circuits
  • Voltage clamping applications
  • Protection circuits
  • DC-DC converters
  • Charge and power management modules

Product Specifications

This diode features a continuous reverse voltage of 70V and a forward current of 70mA. Its power dissipation and thermal characteristics are designed to ensure optimal performance within a specified temperature range. The BAS70-05WFILM/C is also RoHS compliant, adhering to environmental standards for hazardous substances.

In summary, the BAS70-05WFILM/C from NXP is a robust and efficient component that provides designers with a reliable solution for high-speed and high-frequency applications, where performance and compact design are critical.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3093 $65.1651
16+ $7.6392 $122.2272
24+ $7.4001 $177.6024
33+ $7.1610 $236.3130
42+ $6.9231 $290.7702
56+ $6.2070 $347.5920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess