The BAV23S/DG is a robust high-speed switching diode designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This diode is engineered to deliver efficient and reliable performance for a wide range of applications, making it an essential component in modern electronic circuits.
Key Features
- Voltage: The BAV23S/DG offers a repetitive peak reverse voltage of 250V, making it suitable for high-voltage applications.
- Current: It can handle a continuous forward current of 225 mA, and its non-repetitive peak forward surge current is 2 A, which is ideal for handling brief overloads.
- Speed: With its fast switching speed, this diode is perfect for high-frequency operations, ensuring minimal signal delay.
- Configuration: The device features a double diode common cathode configuration, providing flexibility in circuit design.
- Package: Enclosed in a small SOT-23 surface-mounted package, the BAV23S/DG is optimized for automated assembly processes and is space-efficient.
Applications
The BAV23S/DG is versatile and can be used in a variety of applications, including:
- High-speed switching in digital circuits
- Switching power supplies
- Converters and inverters
- Signal processing
- Protection circuits
Quality and Reliability
NXP's commitment to quality ensures that the BAV23S/DG diode meets the highest standards of reliability and performance. It is designed to withstand harsh operating conditions and is characterized by its low leakage current and high breakdown voltage, which contribute to its robustness and longevity.
Environmental Compliance
Aligned with NXP's dedication to environmental sustainability, the BAV23S/DG is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for electronic manufacturers looking to minimize their ecological footprint.