Product Overview: BAV70M by NXP Semiconductors
The BAV70M is a high-performance switching diode array designed and manufactured by NXP Semiconductors. This product is engineered to meet the demanding needs of modern electronic circuits, providing fast switching capabilities and high conductivity with minimal power loss.
Key Features
- High-Speed Switching: The BAV70M diodes are optimized for high-speed switching applications, which makes them ideal for high-frequency circuits.
- Dual Diode Configuration: This device contains two diodes in a series configuration, housed in a compact SOT-883B surface-mount package, allowing for high-density mounting and saving valuable PCB space.
- Low Forward Voltage Drop: The diodes feature a low forward voltage drop, which enhances their efficiency by reducing power dissipation and improving overall circuit performance.
- Reverse Voltage Protection: With a continuous reverse voltage rating of 70V, the BAV70M offers robust protection against high reverse voltage conditions.
- Lead-Free and RoHS Compliant: NXP's commitment to environmental sustainability is reflected in the BAV70M's lead-free and RoHS-compliant design, making it a responsible choice for eco-friendly electronics manufacturing.
Applications
The versatility of the BAV70M makes it suitable for a wide range of applications, including:
- High-speed logic switching
- General-purpose switching circuits
- Voltage clamping
- Protection circuits
- Signal processing
Technical Specifications
| Parameter |
Value |
| Package |
SOT-883B |
| Configuration |
Dual series |
| Reverse Voltage |
70V |
| Forward Current (Max) |
200mA |
| Forward Voltage Drop |
1.0V |
For detailed technical specifications, application notes, and support documentation, please visit the NXP Semiconductors official website.