EN
  • EN
  • DE

BAW56/DG/B3,215

Part No BAW56/DG/B3,215
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048307-BAW56/DG/B3,215
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAW56/DG/B3,215 CAD Model

Description

Product Overview: BAW56/DG/B3,215 from NXP Semiconductors

The BAW56/DG/B3,215 is a high-performance, dual diode component manufactured by NXP Semiconductors, a leader in the electronics industry. This product is designed to meet the rigorous demands of modern electronic circuits, providing efficient and reliable performance in a variety of applications.

Key Features

  • Diode Configuration: The BAW56/DG/B3,215 features a dual series configuration, which provides flexibility in circuit design and simplifies the layout for engineers.
  • Package Type: It is housed in a small SOT-23 package, which is ideal for space-constrained applications. The compact form factor also allows for high-density mounting on printed circuit boards.
  • High-Speed Switching: This diode is capable of high-speed switching operations, making it suitable for high-frequency applications.
  • Low Forward Voltage Drop: The low forward voltage drop ensures minimal power loss during operation, enhancing overall efficiency.
  • Reverse Voltage: It has a reverse voltage rating of 75V, providing a good margin for safety in various circuit designs.

Applications

The BAW56/DG/B3,215 is versatile and can be used in a broad array of applications. It is commonly utilized in:

  • High-speed switching circuits
  • General-purpose rectification
  • Protection circuits
  • Voltage clamping
  • Logic gates

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the BAW56/DG/B3,215 is no exception. It is produced with high manufacturing standards, ensuring that each component meets stringent quality criteria. This diode is suitable for use in commercial, industrial, and even harsh environments due to its robustness and reliability.

Environmental Compliance

The BAW56/DG/B3,215 adheres to environmental standards and is compliant with RoHS (Restriction of Hazardous Substances), reflecting NXP's dedication to environmental sustainability. This compliance ensures that the diode is free from harmful substances like lead, mercury, and cadmium, making it safe for use in a variety of electronics without compromising environmental integrity.

In summary, the BAW56/DG/B3,215 from NXP Semiconductors is an exceptional choice for designers seeking a high-speed, efficient, and reliable dual diode solution. Its compact size, high-speed capabilities, and compliance with environmental standards make it a valuable component in any electronic system.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Hewlett Packard
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess