EN
  • EN
  • DE

BC80725DG215

Part No BC80725DG215
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description BC807 series - 45 V, 500 mA PNP general-purpose transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1048383-BC80725DG215
Categories RF Transistors(BJT)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BC80725DG215 CAD Model

Description

Product Overview: BC80725DG215

The BC80725DG215, manufactured by NXP Semiconductors, is a high-quality PNP bipolar junction transistor (BJT) designed for general-purpose switching and amplification applications. This transistor is part of NXP's extensive range of low-power transistors that are known for their reliability and performance in various electronic circuits.

Key Features

  • Transistor Polarity: PNP - This indicates that the majority carriers responsible for current flow in the BC80725DG215 are holes, making it suitable for use in positive ground circuits.
  • Collector-Emitter Voltage (Vceo): This transistor can handle voltages up to 45V between its collector and emitter terminals, providing ample headroom for a variety of electronic applications.
  • Collector Current (Ic): It can support a continuous collector current up to 500mA, which is adequate for driving small loads or for signal amplification purposes.
  • Power Dissipation (Pd): With a power dissipation rating of 250mW, the BC80725DG215 can handle moderate levels of power without overheating, ensuring stable operation over time.
  • DC Current Gain (hFE): The device boasts a high DC current gain, which is a measure of the transistor's ability to amplify the input current at its base terminal.
  • Package: The transistor comes in a surface-mount SOT-23 package, which is widely used in the industry due to its small footprint and ease of integration into PCB designs.

Applications

The BC80725DG215 is versatile and can be used in a wide range of applications. These include, but are not limited to:

  • Switching loads in consumer electronics
  • Signal amplification in audio circuits
  • Driver stages in amplifiers
  • Control circuits in embedded systems

With its robust design and excellent electrical characteristics, the BC80725DG215 from NXP is an ideal choice for designers looking for a reliable PNP transistor for their next project. Whether you're working on a simple hobbyist project or a complex industrial system, this component is sure to meet your needs.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess