EN
  • EN
  • DE

BC857W/DG

Part No BC857W/DG
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 45V 0.1A 200mW Automotive 3-Pin SC-70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 232297-BC857W/DG
Popularity Low
Supply and Demand Status Balance
Family Name BC857W
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BC857W/DG CAD Model

Description

NXP BC857W/DG - PNP General Purpose Transistor

The NXP BC857W/DG is a high-quality PNP bipolar junction transistor (BJT) designed for general-purpose applications. This versatile transistor is well-suited for a wide range of electronic circuits, including switching and amplification tasks. With its compact SOT-323 (SC-70) surface-mount package, the BC857W/DG is ideal for space-constrained applications where a small footprint is essential.

The transistor features a collector-emitter voltage (Vceo) of -45V and a collector current (Ic) of up to -100mA, making it capable of handling moderate power applications. Its low collector-emitter saturation voltage ensures high efficiency, while the high current gain bandwidth product (fT) provides excellent amplification characteristics.

The BC857W/DG is characterized by its low noise figure, which makes it a preferred choice for audio applications and signal processing where clear, noise-free operation is critical. Additionally, its fast switching speeds are beneficial for digital and switching circuits, contributing to the efficient operation of the device.

With a transition frequency (fT) of 100MHz, the BC857W/DG transistor is capable of operating at high frequencies, which is advantageous for RF and high-speed signal applications. The device also offers good linearity, which is important for maintaining signal integrity in amplification tasks.

As a part of NXP's product portfolio, the BC857W/DG is manufactured with the highest quality standards, ensuring reliability and performance consistency. The transistor is also RoHS compliant, meeting environmental regulations and minimizing the ecological footprint of electronic components.

Whether you're designing consumer electronics, industrial control systems, or telecommunication devices, the NXP BC857W/DG PNP transistor is an excellent choice for your circuit design needs, providing a balance of performance, efficiency, and compactness.

For detailed specifications and application guidance, designers should consult the official datasheets and product documentation provided by NXP Semiconductors. This will ensure proper integration of the BC857W/DG into their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess