The NXP BCP56/G is a high-performance NPN bipolar transistor designed to deliver efficiency and reliability for a wide range of applications. This medium power transistor is part of NXP's leading-edge portfolio of semiconductor solutions, offering a perfect balance between power dissipation and amplification capabilities.
Key Features
- Voltage and Current: The BCP56/G features a collector-emitter voltage (V<sub>CEO) of 80V and a collector current (I<sub>C) of 1A, which makes it suitable for moderate power switching and amplification tasks.
- Power Dissipation: With a power dissipation of 1.25W, the BCP56/G can handle a considerable amount of energy without compromising its performance, ensuring stability in various electrical circuits.
- High Gain Bandwidth Product: The device has a transition frequency (f<sub>T) of 100MHz, providing a high gain bandwidth product that is ideal for fast-switching applications.
- SOT223 Package: Enclosed in a compact SOT223 surface-mount package, the BCP56/G is designed for space-saving PCB designs without sacrificing thermal and electrical performance.
- Thermal Performance: Its excellent thermal properties allow for efficient heat dissipation, which contributes to the longevity and reliability of the transistor.
Applications
The versatility of the NXP BCP56/G makes it an excellent choice for a variety of applications, including:
- Linear voltage regulators
- Power management circuits
- Driver stages in hi-fi amplifiers and television circuits
- Switching loads in automotive and industrial environments
- Pass elements in battery chargers
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BCP56/G is no exception. Manufactured with state-of-the-art processes, this transistor is designed for reliable operation even under challenging conditions. Whether for commercial, industrial, or automotive use, the BCP56/G delivers performance you can trust.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official NXP Semiconductors website or contact their support team for technical assistance.