EN
  • EN
  • DE
  • IT

BCV48

Part No BCV48
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description PNP Darlington transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1152413-BCV48
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCV48 CAD Model

Description

The NXP BCV48 is a high-performance, surface-mount, PNP bipolar junction transistor (BJT) designed to offer a blend of efficiency and reliability for a wide range of electronic applications. This versatile transistor is particularly well-suited for use in linear amplification and switching applications, where space is at a premium and power handling is of paramount importance.

Key Features

  • High Current Handling: The BCV48 is capable of handling continuous collector currents up to 500 mA, making it suitable for moderate power applications.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage, which minimizes power loss and improves efficiency in switching applications.
  • High Power Dissipation: With a power dissipation of 625 mW, the BCV48 can handle relatively high levels of power for its size, which is critical for maintaining performance in compact designs.
  • Surface-Mount Package: The device comes in a small SOT-23 package, which is ideal for automated assembly processes and helps in reducing the overall size of electronic circuits.

Applications

The BCV48 is a versatile component that finds usage in various applications ranging from simple to complex circuit designs. Some of the common applications include:

  • Driver Stages in Audio Amplifiers
  • Signal Processing Circuits
  • Power Management Systems
  • Switching Regulators
  • Motor Control Circuits

Quality and Reliability

As with all NXP products, the BCV48 is manufactured to meet high-quality standards, ensuring reliability and performance consistency. The device is also characterized by its robustness, with built-in features that protect against overcurrent and thermal overload, thus safeguarding your circuitry over extended periods of use.

Environmental Compliance

NXP is committed to environmental sustainability. The BCV48 complies with various environmental regulations, including RoHS (Restriction of Hazardous Substances), which ensures that it is free from certain hazardous materials commonly used in electronics.

You May Also Be Interested in

Seme LAB
Bipolar NPN Device
Need more? Email Us
Atmel
SPI Serial EEPROMs
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 256K X 8 bit
Need more? Email Us
Eorex Corporation
256Mb (4M×4Bank×16) Synchronous DRAM
Need more? Email Us
Calogic, LLC
Low Cost Triple CRT Driver
Need more? Email Us
Aeroflex Metelics, Division of MACOM
CT1820 Data Terminal Bit Processor for MIL-STD-1553 A & B
Lowest to $0.7529
Texas Instruments
High Speed CMOS Logic 8-Input NAND Gate
Lowest to $0.5183
Cypress Semiconductor Corp
512K x 36/1M x 18 Pipelined DCD SRAM
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM
Lowest to $15.0601

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2843 $59.1174
42+ $2.6948 $113.1816
65+ $2.6106 $169.6890
89+ $2.5264 $224.8496
115+ $2.4422 $280.8530
154+ $2.1895 $337.1830
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess