EN
  • EN
  • DE

BCX17/DG/B4215

Part No BCX17/DG/B4215
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP USA Inc.
Series *
Package Bulk
Standard Package 3,000
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1346035-BCX17/DG/B4215
Ultra Librarian 3D Model Ultra Librarian BCX17/DG/B4215 CAD Model

Description

The BCX17/DG/B4215 is a cutting-edge semiconductor product from NXP Semiconductors, a global leader in the design and manufacturing of innovative high-performance mixed-signal electronics. This product is designed to cater to the ever-evolving needs of the modern electronics industry, providing both reliability and efficiency in a wide range of applications.

Key Features

  • High Precision: The BCX17/DG/B4215 is built for tasks that require the utmost accuracy, making it an ideal choice for precision-focused applications.
  • Durability: Engineered with robust materials, this product promises a long operational life, withstanding the rigors of continuous use.
  • Energy Efficiency: With power-saving features integrated into its design, it helps reduce overall energy consumption, making it an eco-friendly option for energy-conscious consumers.
  • Compact Size: Its small footprint allows for seamless integration into a variety of electronic devices without compromising on space.
  • Advanced Technology: The BCX17/DG/B4215 incorporates the latest advancements in semiconductor technology, ensuring superior performance and compatibility with modern electronic systems.

Applications

NXP's BCX17/DG/B4215 is versatile and can be used in numerous applications, including but not limited to:

  • Automotive electronics for enhanced vehicle performance and safety
  • Consumer electronics where reliability and energy efficiency are paramount
  • Industrial control systems requiring precise operation and longevity
  • Telecommunication infrastructure to support robust and high-speed data transfer
  • Medical devices that demand high standards of accuracy and reliability

Technical Specifications

While detailed technical specifications are available upon request or through NXP's official product documentation, the BCX17/DG/B4215 boasts an impressive set of characteristics that make it suitable for a variety of challenging environments and technical requirements.

Ordering Information

For inquiries and orders, customers can reference the part number BCX17/DG/B4215 to obtain this high-quality semiconductor component from NXP. Professional support and additional services are available to assist with integration and deployment.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess