The NXP BD136-10 stands as a testament to the company's commitment to delivering high-quality and reliable semiconductor solutions. This product is a PNP bipolar junction transistor (BJT) designed for general-purpose amplification and switching applications. The BD136-10 is recognized for its robust performance and versatility, making it well-suited for a wide range of electronic circuits.
Key Features
- Voltage Ratings: The BD136-10 is capable of withstanding collector-emitter voltages up to 45 V, and collector-base voltages of up to 45 V, making it suitable for moderate voltage applications.
- Current Handling: It can handle continuous collector currents up to 1.5 A, allowing it to drive a variety of loads.
- Power Dissipation: With a power dissipation of 12.5 W, the BD136-10 can manage moderate power levels, making it a good choice for power amplification tasks.
- High Gain Bandwidth Product: It offers a transition frequency of 125 MHz, which provides good amplification characteristics for audio and other low-frequency applications.
- Package: The BD136-10 is available in a TO-126 package, which is designed for through-hole mounting, ensuring easy integration into existing designs.
Applications
The versatility of the BD136-10 makes it ideal for a broad array of applications, including but not limited to:
- Audio amplifiers and hi-fi systems
- Signal processing
- Driver stages in amplifiers
- Switching regulators
- Power management circuits
Quality and Reliability
NXP is renowned for its stringent quality control and the BD136-10 is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance consistency. This component is designed for longevity and stable operation across a wide range of environmental conditions.
Conclusion
In conclusion, the NXP BD136-10 is a reliable and efficient PNP transistor that offers a great blend of voltage and current handling capabilities, thermal performance, and frequency response. Its general-purpose nature makes it a valuable component in any electronics enthusiast's or professional's toolkit. Whether for amplification, switching, or power regulation, the BD136-10 is a solid choice for designers looking to create robust and high-performing electronic systems.