EN
  • EN
  • DE

VT6655

Part No VT6655
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400349-VT6655
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT6655 CAD Model

Description

The VIA VT6655 is a highly integrated IEEE 802.11 a/b/g/n/ac dual-band Wi-Fi and Bluetooth 4.0 combo module, typically used in embedded systems, laptops, and other portable devices requiring both wireless LAN and Bluetooth connectivity. This module offers a compact and efficient solution for implementing high-speed wireless communication.

Applications

  • Laptops and Notebooks
  • Tablets
  • Smartphones
  • Embedded Systems
  • Internet of Things (IoT) Devices

Features

  • IEEE 802.11 a/b/g/n/ac compliant: Supports the latest Wi-Fi standards for high-speed wireless connectivity.
  • Dual-band operation (2.4GHz and 5GHz): Provides flexibility and reduces interference.
  • Bluetooth 4.0: Enables connectivity to Bluetooth-enabled devices.
  • Integrated MAC/Baseband processor and RF transceiver: Reduces component count and simplifies design.
  • Supports WEP, WPA, and WPA2 security: Provides robust security for wireless connections.
  • Advanced power management: Minimizes power consumption for mobile applications.
  • Supports multiple BSSID: Allows connection to multiple wireless networks.
  • Coexistence mechanisms: Ensures optimal performance when Wi-Fi and Bluetooth are used simultaneously.

Benefits

  • High-speed wireless connectivity: Supports data rates up to 433Mbps with 802.11ac.
  • Dual-band support: Reduces interference and improves performance.
  • Bluetooth connectivity: Enables connection to a wide range of Bluetooth devices.
  • Easy integration: Compact module simplifies the design process.
  • Robust security: Supports advanced encryption standards to protect wireless data.
  • Power efficiency: Extends battery life in mobile devices.
  • Reliable performance: Advanced features ensure a stable and consistent wireless connection.

Additional Details

The VT6655 typically uses a PCIe or USB interface for connectivity to the host system. It supports a range of operating systems, including Windows, Linux, and Android. The device is commonly packaged in an LGA or similar compact module. Specific operating temperature range and voltage requirements should be verified from the datasheet. The module incorporates sophisticated algorithms for signal processing and error correction, ensuring reliable wireless performance even in challenging environments. Its coexistence mechanisms are designed to prevent interference between Wi-Fi and Bluetooth operations, providing a seamless user experience.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess