EN
  • EN
  • DE

BF1108/L,215

Part No BF1108/L,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description IC RF SWITCH  /  RF Mosfet N-Channel SOT-143B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type N-Channel
Current Rating (Amps) 10mA
Voltage - Rated 3 V
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143B
Base Product Number BF110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 934061588215
Standard Package 3,000
Win Source Part Number 1049094-BF1108/L,215
Ultra Librarian 3D Model Ultra Librarian BF1108/L,215 CAD Model

Description

The NXP BF1108/L,215 is a state-of-the-art silicon MOSFET transistor that is designed to meet the demands of contemporary RF (radio frequency) applications. This device is part of NXP's commitment to providing high-quality components for the electronics industry, and it is particularly suited for high-frequency operations in a wide range of market segments.

Key Features

  • Dual Gate MOSFET: The BF1108/L,215 features a dual-gate architecture that allows for better control and performance in RF amplification and mixing applications.
  • High Gain: This component is engineered to provide high gain, making it an excellent choice for sensitive RF circuits where amplification is crucial.
  • Low Noise Figure: With its low noise figure, the BF1108/L,215 ensures that signal integrity is maintained, which is essential for high-quality audio and data communication.
  • Wide Frequency Range: The device operates effectively across a broad frequency range, making it versatile for various RF applications.
  • Surface-Mount Package: The BF1108/L,215 comes in a small surface-mount package, which allows for compact PCB designs and is suitable for automated assembly processes.

Applications

The BF1108/L,215 is ideal for a range of applications that require high-frequency performance and reliability. These applications include, but are not limited to:

  • RF amplifiers in mobile and wireless communication
  • Low-noise input stages for television tuners and professional receivers
  • Mixers and oscillators in satellite receivers
  • High-frequency signal processing circuits

Technical Specifications

The BF1108/L,215 boasts technical specifications that make it a top choice for designers and engineers:

  • Supply Voltage: 6 V
  • Drain current: 30 mA
  • Power dissipation: 300 mW
  • Input capacitance: 1.3 pF
  • Output capacitance: 0.7 pF
  • Gate 1 threshold voltage: 1 V
  • Gate 2 threshold voltage: 1 V

In conclusion, the NXP BF1108/L,215 is a powerful and versatile MOSFET that delivers exceptional performance for RF applications. Its combination of high gain, low noise, and wide frequency range makes it a preferred choice for designers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess