Products specifications

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity N-Channel Dual Gate
Frequency 400MHz
Gain 30dB
Voltage - Test 5V
Current Rating 30mA
Noise Figure 1.3dB
Current - Test 18mA
Voltage Rating 6V
Case / Package 6-TSSOP
Win Source Part Number 201030-BF1206
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF1206 CAD Model

Description

Product Overview: NXP BF1206

The NXP BF1206 is a cutting-edge silicon-based component designed to deliver exceptional performance in radio frequency (RF) applications. This dual N-channel dual gate MOSFET is engineered for high efficiency and reliability, making it a preferred choice for professionals in the electronics industry.

Key Features

  • High Frequency Operation: The BF1206 is optimized for VHF and UHF frequencies, providing stable operation in RF circuits.
  • Dual-Gate MOSFET: Its dual-gate architecture allows for excellent gain control and high input impedance, which is essential for sensitive RF amplification tasks.
  • Low Noise Figure: With a low intrinsic noise figure, the BF1206 ensures a clean signal amplification, minimizing the introduction of unwanted noise in the signal processing chain.
  • Low Power Consumption: Designed for efficiency, the BF1206 operates with minimal power loss, making it suitable for battery-powered applications.

Applications

The versatility of the NXP BF1206 allows it to be used in a wide range of applications, including but not limited to:

  • High-frequency RF amplifiers
  • Mixers and oscillators in television tuners
  • IF amplification stages in VHF and UHF receivers
  • Professional communication equipment
  • Satellite receivers

Technical Specifications

The BF1206 boasts impressive technical specifications that make it suitable for demanding RF applications:

  • Package: SOT363 (Surface-Mounted Device)
  • Drain-Source Voltage (Vds): 6 V
  • Continuous Drain Current (Id): 30 mA
  • Gate-Source Voltage (Vgs): ±8 V
  • Power Dissipation (Pd): 200 mW
  • Operating Temperature Range: -55°C to +150°C

Quality and Support

NXP is committed to delivering high-quality products. The BF1206 is no exception and comes with the assurance of NXP's rigorous testing and validation processes. Additionally, NXP provides comprehensive technical support and documentation to assist with the integration of the BF1206 into your designs.

You May Also Be Interested in

Infineon Technologies
RF MOSFET LDMOS 50V H-36275-4
Need more? Email Us
ECAD model for PTVA127002EVV1R0XTMA1
ON Semiconductor
MOSFET N-CH 30V 4.6A/26A 8WDFN / N-Channel 30 V 4.6A (Ta), 26A (Tc) 840mW (Ta), 27.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Lowest to $0.5185
ECAD model for NTTFS4840NTAG
Infineon Technologies
MOSFET N/P-CH 8-SOIC / P-Channel 60 V 3.44A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8-6
Lowest to $0.7623
ECAD model for BSO613SPVGXUMA1
Toshiba Semiconductor and Storage
Trans MOSFET N-CH Si 60V 34A 8-Pin SOP Advance T/R
Lowest to $0.9901
ECAD model for TPH14006NH,L1Q(M
ON Semiconductor
MOSFET N-CH 80V 28A/203A 5DFN / N-Channel 80 V 28A (Ta), 203A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to $7.3309
ECAD model for NVMFS6H800NT1G
Ampleon USA Inc.
RF PFET, 2-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G13L-250P,112
NXP / Nexperia
FET RF 2CH 130V 860MHZ NI1230S / RF Mosfet LDMOS (Dual) 50 V 1.4 A 860MHz 19.3dB 125W NI-1230S
Need more? Email Us
ECAD model for MRFE6VP8600HSR5
STMicroelectronics
Mosfet N-ch 40V 3.5A 8-SOIC
Lowest to $8.0436
ECAD model for VNHL3NV04DTR-E
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 17A 8-PIN Sop T/r
Need more? Email Us
ECAD model for TPC8A03-H(TE12LQM)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.6206 $117.6206
2+ $113.8265 $227.6530
3+ $110.0323 $330.0969
4+ $98.6499 $394.5996
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention