EN
  • EN
  • DE

BF1206F115

Part No BF1206F115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description Trans Rf Mosfet N-ch 6V 0.03A 6-PIN SOT-666 T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-666
Contact Plating Tin
Continuous Drain Current (ID) 30 mA
Drain to Source Voltage (Vdss) 6 V
Element Configuration Dual
Gate to Source Voltage (Vgs) 10 V
Lead Free Yes
Maximum Operating Temperature 150 °C
Max Power Dissipation 180 mW
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Elements 2
Number of Pins 6
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1049083-BF1206F115
Categories Transistors - FETs, MOSFETs - RF
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF1206F115 CAD Model

Description

The NXP BF1206F115 is a high-performance, silicon-based RF dual-gate MOSFET transistor designed for a broad range of applications. This device is part of NXP's commitment to providing advanced solutions for RF amplification and mixing in the VHF and UHF frequency ranges. The BF1206F115 is particularly suitable for analog and digital television tuners, satellite receivers, and professional RF amplification systems.

Key Features

  • Frequency Range: The BF1206F115 operates effectively across a wide frequency range, making it versatile for various applications in the RF domain.
  • Dual-Gate Configuration: The dual-gate design allows for excellent linearity and low cross-modulation, which is essential for maintaining signal integrity in complex RF environments.
  • Low Noise Figure: With its low noise figure, the BF1206F115 ensures a high-quality signal, which is critical for applications where signal clarity and strength are paramount.
  • High Gain: The transistor provides high gain levels, which enhances the overall amplification of RF signals, leading to improved performance of the end application.
  • Surface-Mount Package: The BF1206F115 comes in a compact, surface-mount package that allows for efficient use of PCB space and is compatible with modern automated assembly processes.

Applications

The versatility of the NXP BF1206F115 makes it an excellent choice for various applications, including:

  • Low-noise input stages in analog and digital TV tuners
  • RF sections of satellite receivers
  • VHF and UHF amplifiers in professional communication equipment
  • Mixers and oscillators in RF circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The BF1206F115 is manufactured with stringent quality control processes, ensuring consistent performance and durability for long-term use. Customers can rely on NXP's expertise in RF technology to deliver a product that meets the highest standards of excellence.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess