EN
  • EN
  • DE

CPH5705-TL-E

Part No CPH5705-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP+SBD 3A 30V / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 867126-CPH5705-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH5705-TL-E CAD Model

Description

ON Semiconductor CPH5705-TL-E P-Channel MOSFET

The ON Semiconductor CPH5705-TL-E is a high-performance P-Channel MOSFET designed for power management applications in a wide range of electronic devices. This MOSFET utilizes advanced trench technology to provide excellent on-resistance and a high threshold voltage, making it an ideal choice for power switching and control applications where efficiency is critical.

The CPH5705-TL-E operates at a -30V drain-source voltage (Vds) and has a continuous drain current (Id) of -6A, which allows it to handle significant power without overheating. Its low on-resistance of 70mΩ at a gate-source voltage of -10V ensures minimal power loss during operation, contributing to overall energy savings in the end application.

One of the key features of the CPH5705-TL-E is its small and compact SOT-23 package, which makes it suitable for space-constrained applications. Despite its small size, it does not compromise on performance, making it an excellent choice for portable electronics, battery management systems, load switches, and other power management circuits.

The device also includes built-in thermal protection, which helps to prevent damage from overheating. This feature enhances the reliability and longevity of the MOSFET, ensuring stable performance even under high-stress conditions.

Additionally, the CPH5705-TL-E is RoHS compliant, meaning it meets the strict environmental standards that restrict the use of certain hazardous substances in electrical and electronic equipment. This compliance ensures that products using the CPH5705-TL-E are suitable for global markets and adhere to environmental regulations.

Overall, the ON Semiconductor CPH5705-TL-E P-Channel MOSFET is a robust, efficient, and reliable component that provides designers with a high-quality solution for their power management needs. Its combination of high performance, compact packaging, and environmental compliance makes it a versatile choice for a variety of applications.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess