EN
  • EN
  • DE

BF1210

Part No BF1210
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 6V 400MHZ 6TSSOP / Trans RF MOSFET N-CH 6V 0.03A 6-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity N-Channel Dual Gate
Frequency 400MHz
Gain 31dB
Voltage - Test 5V
Current Rating 30mA
Noise Figure 0.9dB
Current - Test 19mA
Voltage Rating 6V
Case / Package 6-TSSOP
Win Source Part Number 201032-BF1210
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BF1210
Introduction Date October 25, 2006
ECCN EAR99
Country of Origin China, HongKong, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BF1210 CAD Model

Description

The NXP BF1210 stands as a remarkable testament to the company's dedication to advancing RF technology. This high-performance, dual-gate MOSFET is engineered to meet the rigorous demands of contemporary RF amplification and mixing applications. Its design is optimized for low noise figures and high gain, making it an ideal choice for VHF and UHF frequency bands.

Key Features

  • Dual-Gate MOSFET: The BF1210 features a dual-gate structure that provides excellent control over the device's amplification properties, enabling precise signal modulation.
  • Low Noise Figure: With its low intrinsic noise, this MOSFET is perfect for applications where signal clarity is paramount, such as in high-fidelity receivers and sensitive instrumentation.
  • High Gain: The device offers a high forward transconductance, which translates to significant amplification capabilities for weak signals without the need for additional stages.
  • Wide Frequency Range: The BF1210 is designed to operate effectively across a broad range of VHF and UHF frequencies, ensuring versatility in various RF applications.
  • Durable Construction: Encased in a robust package, the BF1210 is built to withstand the challenges of demanding environments while maintaining consistent performance.

Applications

The NXP BF1210 is particularly suited for a wide array of applications within the RF domain, including but not limited to:

  • VHF/UHF amplifiers in telecommunication systems
  • High-quality RF mixers
  • Oscillator circuits
  • TV tuners and professional RF equipment
  • Low-noise blocks in satellite receivers

Technical Specifications

Some of the technical specifications that define the NXP BF1210 include:

  • Enhancement-mode MOSFET technology
  • Low threshold voltage
  • High input impedance
  • Excellent cross-modulation performance

In conclusion, the NXP BF1210 is a superior choice for developers and engineers looking to integrate a high-quality, reliable RF component into their designs. Its combination of low noise, high gain, and broad frequency response makes it a versatile and indispensable part of any RF signal chain.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess