EN
  • EN
  • DE

BF1211R,215

Part No BF1211R,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH DUAL GATE 6V SOT143R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity N-Channel Dual Gate
Frequency 400MHz
Gain 29dB
Voltage - Test 5V
Current Rating 30mA
Noise Figure 0.9dB
Current - Test 15mA
Voltage Rating 6V
Case / Package SOT-143R
Win Source Part Number 101986-BF1211R,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF1211R,215 CAD Model

Description

The BF1211R,215 is a high-performance, dual-gate N-channel silicon field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This product is specifically crafted to deliver exceptional performance in high-frequency applications, making it an ideal choice for a wide range of electronic equipment.

Key Features

  • High-frequency operation: The BF1211R,215 is optimized for VHF and UHF frequencies, which makes it suitable for RF amplification and mixing in television tuners, satellite receivers, and other communication devices.
  • Dual-gate design: The dual-gate structure provides enhanced control and stability of the amplification process, allowing for improved gain control and linearity.
  • Low noise figure: With its low noise characteristics, the BF1211R,215 ensures a clear signal, which is crucial for high-quality audio and video transmission.
  • High input impedance: The high input impedance minimizes loading effects and makes it easier to match impedances with other components in the circuit.
  • Surface-mounted package: Encased in a small SOT143B surface-mount package, the BF1211R,215 is designed for compact circuit designs and easy integration into a variety of electronic products.

Applications

The BF1211R,215 is a versatile component suitable for a multitude of applications that require high-frequency performance and low noise. Some of these applications include:

  • RF front-ends in broadcast receivers
  • Low-noise amplifiers in satellite communication systems
  • Mixers and oscillators in RF circuits
  • Professional communication equipment
  • High-frequency analog signal processing

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability, and the BF1211R,215 is no exception. Manufactured using NXP's proven silicon technology, this product is designed to meet the stringent requirements of the electronics industry, ensuring long-term performance and consistency.

For detailed specifications, datasheets, and technical support, customers are encouraged to visit the NXP Semiconductors official website or contact their local sales office.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess