EN
  • EN
  • DE

BF1216

Part No BF1216
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153063-BF1216
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF1216 CAD Model

Description

The NXP BF1216 is a cutting-edge silicon-based MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed to meet the high-performance requirements of modern RF (Radio Frequency) amplification applications. This product is part of NXP's esteemed lineup of RF solutions, which are known for their reliability, efficiency, and advanced technology.

Key Features

  • High Gain: The BF1216 boasts a high power gain, which ensures that the signal is amplified significantly without the need for additional stages, making it an efficient choice for RF amplification.
  • Low Noise Figure: With its low noise figure, the BF1216 minimizes the amount of noise introduced during amplification, ensuring a clear and high-quality signal output.
  • High Linearity: The linearity of this MOSFET allows for accurate amplification of the input signal, which is crucial for maintaining signal integrity in communication systems.
  • Wideband Performance: The BF1216 is designed to operate over a wide frequency range, making it versatile for various RF applications across different bands.

Applications

The NXP BF1216 is ideal for a variety of applications where high-performance RF amplification is required. Some common applications include:

  • Wireless communication systems
  • RF power amplifiers
  • Low-noise amplifiers (LNAs)
  • TV tuners
  • Satellite receivers

Technical Specifications

The BF1216 features an advanced MOSFET technology that provides excellent thermal performance and reliability. Its technical specifications include a broad frequency range, high efficiency, and the ability to handle high power levels. The device is housed in a compact package, which allows for easy integration into various circuit designs.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the BF1216 is no exception. It is manufactured using stringent quality control processes to ensure that it meets the high standards expected of NXP products. This ensures that customers receive a product that not only performs well but also has a long operational life.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0039 $60.1170
75+ $1.6447 $123.3525
110+ $1.5927 $175.1970
150+ $1.5419 $231.2850
195+ $1.4900 $290.5500
260+ $1.3363 $347.4380
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess