EN
  • EN
  • DE

BF511

Part No BF511
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description JFET N-CH 20V 30MA SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity N-Channel JFET
Frequency 100MHz
Voltage - Test 10V
Current Rating 30mA
Noise Figure 1.5dB
Current - Test 5mA
Voltage Rating 20V
Case / Package TO-236AB (SOT23)
Win Source Part Number 094140-BF511
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF511 CAD Model

Description

NXP BF511 - High Performance N-Channel RF MOSFET

The NXP BF511 is a state-of-the-art N-channel enhancement-mode vertical D-MOS transistor designed for high-speed switching applications in RF systems. This product is a testament to NXP's commitment to providing advanced solutions for the rapidly evolving electronics industry. The BF511 is particularly suitable for use in applications where high power gain and high efficiency are required, making it an ideal choice for mobile and stationary communication systems, as well as RF power amplifiers.

The BF511 boasts a remarkable set of features that cater to the demanding needs of RF designs. It operates at a frequency range that makes it versatile for various applications. The device's low threshold voltage ensures that it can be easily driven in various circuit configurations, enhancing its usability across a wide range of RF applications. Moreover, the BF511 is characterized by its high power gain, which provides efficient signal amplification, thereby improving the overall performance of the end application.

The transistor's low noise figure is another key attribute, making it an excellent choice for sensitive RF reception circuits where maintaining signal integrity is crucial. The BF511's high transition frequency also allows for efficient operation at higher frequencies, which is essential for modern high-speed communication systems.

Designed with reliability in mind, the NXP BF511 is encapsulated in a robust package that ensures long-term stability and performance under various environmental conditions. This packaging not only protects the device but also facilitates easy mounting on printed circuit boards, thereby simplifying the manufacturing process.

Overall, the NXP BF511 is a high-quality RF MOSFET that combines efficiency, performance, and reliability. It is a compelling choice for designers and engineers looking to enhance the capabilities of their RF systems with a component that delivers consistent performance and is backed by NXP's reputation for quality in semiconductor manufacturing.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,300 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess