The BF556C,215 is a high-performance Silicon NPN Bipolar Junction Transistor (BJT) from NXP Semiconductors, designed for a wide array of electronic applications. This discrete semiconductor product is known for its efficiency and reliability in amplification and switching operations.
Key Features
- High Current Capacity: The BF556C,215 is capable of handling a significant collector current, making it suitable for high-power applications.
- Low Voltage Operation: It is designed to operate at low voltages, which makes it ideal for portable and battery-powered devices.
- Excellent Gain Bandwidth Product: This transistor offers a high transition frequency, ensuring good performance in high-frequency applications.
- Low Noise Figure: With its low noise characteristics, the BF556C,215 is an excellent choice for audio amplifiers and signal processing where noise minimization is crucial.
- Robust Thermal Performance: The device can dissipate heat effectively, which contributes to its stability and longevity.
Applications
The BF556C,215 is versatile and can be used in a variety of applications, including:
- Audio Amplifiers
- Signal Processing
- Switching Circuits
- RF Amplification
- Telecommunication Devices
- Consumer Electronics
Technical Specifications
Parameter
Value
Package
SOT23
Collector-Emitter Voltage (Vceo)
15V
Collector Current (Ic)
25mA
Power Dissipation (Pd)
300mW
Transition Frequency (fT)
1.2GHz
Operating Temperature Range
-65°C to +150°C
With its robust design and impressive electrical characteristics, the BF556C,215 from NXP Semiconductors is a reliable choice for designers looking to optimize their electronic circuits with a high-quality, versatile transistor.