EN
  • EN
  • DE

BF821/DG/B2215

Part No BF821/DG/B2215
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 963232-BF821/DG/B2215
Ultra Librarian 3D Model Ultra Librarian BF821/DG/B2215 CAD Model

Description

The BF821/DG/B2215 is a high-performance product from NXP Semiconductors, a leading technology company known for its innovative and reliable solutions in the electronics industry. This product is part of NXP's extensive range of discrete semiconductors, designed to meet the needs of a variety of applications across multiple sectors.

Key Features

  • High Voltage Capability: The BF821/DG/B2215 is designed to handle high voltage operations, making it suitable for applications requiring robust performance in challenging electrical environments.
  • Low Noise: Engineered for minimal noise generation, this product ensures a quiet operation which is critical for sensitive applications such as audio amplifiers and signal processing.
  • Enhanced Durability: Built with high-quality materials, the BF821/DG/B2215 is made to last, offering enhanced durability and a long operational lifespan.
  • Energy Efficiency: NXP's commitment to sustainability is evident in the energy-efficient design of this product, which helps reduce power consumption and operational costs.

Applications

The versatile nature of the BF821/DG/B2215 allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Switching applications
  • Amplification circuits
  • High-frequency signal processing
  • Power management systems

Technical Specifications

The BF821/DG/B2215 boasts an impressive set of technical specifications that highlight its performance capabilities:

  • Voltage Range: Specifically designed to accommodate high voltage requirements.
  • Current Handling: Capable of managing significant current levels efficiently.
  • Package Type: Available in a user-friendly package that simplifies integration into various circuit designs.

Quality and Reliability

NXP's commitment to quality is underscored by rigorous testing and quality control measures that ensure the BF821/DG/B2215 meets the highest standards of reliability and performance. Customers can trust this product to deliver consistent results in the most demanding situations.

Conclusion

In summary, the BF821/DG/B2215 from NXP is an exceptional choice for professionals seeking a reliable and efficient semiconductor product. With its high voltage capability, low noise output, and energy-efficient design, it stands out as a competitive option in the market. Whether for industrial, commercial, or advanced research applications, the BF821/DG/B2215 is poised to deliver outstanding performance and value.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess