EN
  • EN
  • DE

BF904AWR,115

Part No BF904AWR,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 7V 30MA SOT143R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity N-Channel Dual Gate
Frequency 200MHz
Voltage - Test 5V
Current Rating 30mA
Noise Figure 1dB
Current - Test 10mA
Voltage Rating 7V
Case / Package CMPAK-4
Win Source Part Number 114624-BF904AWR,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF904AWR,115 CAD Model

Description

The NXP BF904AWR,115 is a state-of-the-art RF MOSFET transistor designed to meet the demands of high-frequency applications. This product is a testament to NXP's commitment to providing innovative solutions for RF amplification and switching. It is widely utilized in a variety of applications such as VHF and UHF television tuners, professional communications equipment, and RF power amplifiers for mobile phones.

Key Features

  • High Transition Frequency (fT): The BF904AWR,115 boasts a high transition frequency which makes it suitable for applications requiring fast switching and operation at high frequencies.
  • Low Noise Figure: With its low noise figure, this transistor ensures a clear signal amplification with minimal interference, which is crucial for high-quality audio and data transmission.
  • Enhanced Gain Performance: The device provides excellent gain characteristics, which translates to efficient signal amplification and improved overall performance of the application it's used in.
  • Dual-Gate MOSFET Configuration: The dual-gate design offers better control and flexibility in RF amplification, allowing for more precise electronic tuning.
  • Surface-Mount Package: The BF904AWR,115 comes in a compact SOT-343R package, making it suitable for space-constrained applications while also facilitating easier mounting on circuit boards.

Applications

The versatility of the BF904AWR,115 RF MOSFET makes it an ideal choice for a wide range of high-frequency applications, including:

  • RF amplifiers in mobile communication devices
  • Television tuners (VHF/UHF)
  • Professional communication equipment
  • High-frequency oscillators
  • Mixers and modulators in RF circuits

Reliability and Quality

NXP is known for its high standards of quality and reliability, and the BF904AWR,115 is no exception. Each unit is rigorously tested to ensure it meets the stringent requirements necessary for professional and consumer electronic applications. When you choose the BF904AWR,115, you are choosing a product that not only enhances performance but also ensures longevity and consistent operation.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5366 $60.1222
40+ $2.9025 $116.1000
62+ $2.8113 $174.3006
85+ $2.7212 $231.3020
110+ $2.6299 $289.2890
147+ $2.3585 $346.6995
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess