EN
  • EN
  • DE

BFG135,115

Part No BFG135,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 150MA 15V 7GHZ SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 7GHz
Maximum Power Dissipation 1W
Typical Gain (hFE) (Min) 80 @ 100mA, 10V
Maximum Current Collector 150mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 098982-BFG135,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFG135,115 CAD Model

Description

The BFG135,115 from NXP Semiconductors is a high-performance NPN bipolar transistor specifically designed for mobile and portable communication systems. This compact and efficient transistor is part of NXP's broad range of RF products and is ideal for applications requiring high power gain and low noise figures.

Key Features

  • Frequency Range: The BFG135,115 operates efficiently in a broad frequency range, making it suitable for a variety of RF applications.
  • High Power Gain: It provides a high power gain, which is essential for amplifying weak signals without significant loss of quality or power.
  • Low Noise Figure: The low noise figure of this transistor ensures that signal integrity is maintained, particularly important in sensitive communication equipment.
  • High Transition Frequency: With a high transition frequency (fT), the BFG135,115 is capable of operating at high frequencies, which is critical for modern high-speed communication systems.
  • Robustness: The transistor is designed to be robust and reliable, capable of withstanding the rigors of both commercial and industrial applications.
  • Package: Supplied in an SOT223 package, the BFG135,115 is both space-efficient and easy to integrate into various circuit designs.

Applications

The BFG135,115 is versatile and can be used in a range of applications, including:

  • Mobile and portable communications
  • RF power amplifiers
  • Low noise amplifiers
  • Driver stages in high-frequency applications
  • Oscillator circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BFG135,115 is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of the industries it serves. With NXP's expertise in RF technology, users can expect consistent performance and durability from the BFG135,115.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0367 $50.1835
13+ $8.2353 $107.0589
19+ $7.9779 $151.5801
26+ $7.7206 $200.7356
34+ $7.4632 $253.7488
45+ $6.6912 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,130 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess