EN
  • EN
  • DE

BFG325W

Part No BFG325W
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description NPN 14 GHz wideband transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153173-BFG325W
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFG325W CAD Model

Description

Product Overview: BFG325W - NXP

The BFG325W, manufactured by NXP Semiconductors, is a high-performance silicon NPN bipolar transistor tailored for RF power amplifiers in mobile applications. It's a part of NXP's extensive RF transistor portfolio, which is renowned for providing reliable and durable components for various wireless communication applications.

Key Features

  • Frequency Performance: The BFG325W operates effectively within the GHz range, making it suitable for high-frequency applications. This characteristic ensures that the transistor can handle the demands of modern wireless communication systems.
  • Power Gain: With a high power gain, this transistor can amplify RF signals efficiently, resulting in better performance for the end application.
  • Efficiency: The device is designed to offer high efficiency, which is critical for battery-operated mobile devices, as it helps in prolonging battery life and reducing power consumption.
  • Package: Encased in a small SOT-343 plastic package, the BFG325W is not only compact but also offers excellent thermal and RF performance. Its small footprint makes it an ideal choice for space-constrained applications.

Applications

The BFG325W is versatile and can be used in a variety of applications. It is most commonly utilized in:

  • Mobile and portable communication systems
  • Wireless LANs
  • RF power amplifiers
  • GPS receivers
  • Various other high-frequency signal amplification tasks

Product Reliability

NXP is committed to delivering high-quality and robust components. The BFG325W is built to meet stringent industry standards, ensuring reliable operation even under challenging conditions. Its robust construction guarantees a long operational lifespan, making it a trusted choice for manufacturers and engineers alike.

Conclusion

The BFG325W from NXP stands out in the market for RF transistors with its high-frequency performance, efficiency, and compact packaging. It's a testament to NXP's dedication to providing advanced solutions that meet the evolving needs of the wireless communication industry. Whether for mobile phones, GPS, or wireless LANs, the BFG325W is engineered to boost performance and reliability in a variety of RF applications.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess