EN
  • EN
  • DE

BFG520,215

Part No BFG520,215
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS RF NPN 9GHZ 15V SOT143
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 9GHz
Noise Figure (dB Typ @ f) 1.1dB to 2.1dB @ 900MHz
Maximum Power Dissipation 300mW
Typical Gain (hFE) (Min) 60 @ 20mA, 6V
Maximum Current Collector 70mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143B
Win Source Part Number 011551-BFG520,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFG520,215 CAD Model

Description

The BFG520,215, a high-performance NPN bipolar transistor from NXP Semiconductors, is a versatile and robust electronic component designed for a broad range of RF applications. This transistor is specifically engineered to provide excellent performance in high-frequency operations, making it an ideal choice for today’s demanding wireless communication systems.

Key Features

  • High Transition Frequency (fT): With a transition frequency of 9 GHz, the BFG520,215 is optimized for high-speed switching and amplification, ensuring efficient signal processing in RF applications.
  • Low Noise Figure: The device boasts a low noise figure, which is critical for maintaining signal integrity in receiver circuits and other sensitive RF pathways.
  • High Gain-Bandwidth Product: It offers a high gain-bandwidth product, enabling it to amplify signals over a wide frequency range without significant loss of gain.
  • Excellent Linearity: The linearity of this transistor ensures minimal distortion of the amplified signal, a crucial attribute for maintaining the quality of communication signals.

Applications

The BFG520,215 is suitable for various applications, including but not limited to:

  • Low-noise RF amplifiers
  • Oscillators
  • IF amplifiers in TV and radio receivers
  • Mixers and modulators
  • Mobile communications equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BFG520,215 is no exception. It is manufactured using a high-quality silicon process, ensuring both reliability and performance consistency. The device is also packaged in a small SOT143B surface-mount package, allowing for efficient space utilization in compact circuit designs.

Environmental Considerations

The BFG520,215 is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental responsibility ensures that the product is suitable for use in a wide range of markets, including those with strict environmental regulations.

You May Also Be Interested in

Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4634 $65.8536
9+ $13.5089 $121.5801
14+ $13.0873 $183.2222
19+ $12.6646 $240.6274
24+ $12.2430 $293.8320
32+ $10.9760 $351.2320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess