EN
  • EN
  • DE

BFQ251

Part No BFQ251
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description PNP video transistor / Trans GP BJT PNP 65V 0.3A 3-Pin SPT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer NXP
Win Source Part Number 235053-BFQ251
Popularity Medium
Supply and Demand Status Balance
Family Name BFQ251
Introduction Date October 02, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BFQ251 CAD Model

Description

Product Overview: NXP BFQ251 RF Transistor

The NXP BFQ251 is a state-of-the-art RF transistor designed for high-performance applications across a range of frequencies. This versatile component is engineered to deliver exceptional quality and reliability for a variety of RF circuits and systems.

Key Features

  • Frequency Range: The BFQ251 operates effectively over a broad frequency range, making it suitable for multiple RF applications.
  • Power Gain: With its high power gain, the BFQ251 ensures amplified signal strength for clear and efficient transmission.
  • Efficiency: The transistor is optimized for low power consumption, which enhances the overall efficiency of the systems it's integrated into.
  • Durability: Built with robust materials, the BFQ251 is designed to withstand the rigors of continuous operation without compromising performance.
  • Thermal Performance: Excellent thermal characteristics ensure the BFQ251 operates reliably over a wide temperature range.

Applications

The BFQ251 is ideal for a wide range of applications, including but not limited to:

  • High-frequency RF power amplifiers
  • Broadcast transmitters
  • RF circuitry in telecommunications
  • Industrial RF heating systems

Product Specifications

Parameter Value Product Type RF Transistor Brand NXP Model BFQ251 Technology Silicon NPN Planar Package SOT-122A

Quality and Support

NXP is committed to providing high-quality products and the BFQ251 is no exception. Customers can expect comprehensive technical support and customer service to ensure seamless integration and operation in their RF systems.

You May Also Be Interested in

NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess