EN
  • EN
  • DE

BFQ262

Part No BFQ262
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description NPN video transistors / Trans GP BJT NPN 65V 0.4A 3-Pin TO-126
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer NXP
Win Source Part Number 235054-BFQ262
Popularity Medium
Supply and Demand Status Balance
Family Name BFQ262
Introduction Date November 01, 1995
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BFQ262 CAD Model

Description

The NXP BFQ262 is a high-performance silicon NPN planar RF transistor designed for high-efficiency applications in industrial, medical, and consumer markets. This device is part of NXP's extensive range of RF transistors, which are well-known for their reliability and superior performance.

Key Features

  • Frequency Range: The BFQ262 operates effectively in a wide frequency range, making it suitable for various RF applications.
  • High Power Gain: It offers a high power gain, which ensures a strong signal amplification, enhancing the overall performance of the circuitry it is used in.
  • Low Noise Figure: The transistor has a low noise figure, which minimizes signal distortion and improves the signal-to-noise ratio, crucial for high-fidelity applications.
  • High Transition Frequency (fT): With a high transition frequency, the BFQ262 can handle high-speed signals, which is essential for broadband communication systems.
  • Robustness: It is designed to withstand harsh conditions, making it reliable for use in demanding environments.

Applications

The NXP BFQ262 is versatile and can be used in a wide array of applications, including:

  • RF Power Amplifiers
  • Telecommunication Systems
  • Professional and Consumer Radio Equipment
  • Medical Equipment
  • Industrial Applications

Quality and Reliability

NXP is committed to delivering high-quality and reliable components. The BFQ262 is manufactured under strict quality control standards, ensuring it meets the rigorous requirements of industrial and consumer electronics. With its excellent performance characteristics and NXP's reputation for quality, the BFQ262 is an excellent choice for designers looking for a robust RF transistor.

Environmental Compliance

The BFQ262 is designed with environmental considerations in mind, complying with various international standards to minimize its ecological footprint. NXP's commitment to sustainability ensures that their products, including the BFQ262, meet current environmental directives.

You May Also Be Interested in

Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess