EN
  • EN
  • DE

BFR92A,235

Part No BFR92A,235
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 15V 25MA 5GHZ SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 5GHz
Noise Figure (dB Typ @ f) 2.1dB to 3dB @ 1GHz to 2GHz
Maximum Power Dissipation 300mW
Typical Gain (hFE) (Min) 65 @ 15mA, 10V
Maximum Current Collector 25mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 103406-BFR92A,235
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFR92A,235 CAD Model

Description

The NXP BFR92A,235 is a high-performance NPN silicon planar epitaxial transistor designed for RF wideband amplifier and oscillator applications. This transistor is well-suited for use in high-frequency circuits due to its excellent high-speed switching characteristics and low noise figure. With its superior gain bandwidth product and high maximum frequencies, the BFR92A,235 is an ideal choice for demanding RF applications.

Key Features

  • Type: NPN
  • Package: SOT23 (TO-236AB)
  • Transition Frequency (fT): Approximately 5 GHz
  • Power Gain: High
  • Collector-Emitter Voltage (Vceo): 15 V
  • Collector Current (Ic): 25 mA
  • Noise Figure: Low
  • Operating Temperature: -65°C to +150°C

Applications

The BFR92A,235 transistor is commonly utilized in a wide range of applications where high frequency and fast switching are required. Its typical applications include:

  • RF amplifiers
  • Oscillators
  • Mixers
  • Telecommunication systems
  • High-speed switching circuits

Product Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BFR92A,235 transistor is no exception. It is manufactured with state-of-the-art technology and undergoes rigorous testing to ensure its performance under a wide range of conditions. This makes the BFR92A,235 a reliable choice for professional and consumer applications that require the highest standards of performance and durability.

Environmental Compliance

Consistent with NXP's dedication to environmental sustainability, the BFR92A,235 is designed to meet various international standards for environmental compliance. Customers can be assured that this product adheres to RoHS directives, ensuring that it contains no hazardous substances and is suitable for use in environmentally sensitive applications.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess