EN
  • EN
  • DE

BFT25A,215

Part No BFT25A,215
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS NPN 5V 5GHZ SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 5V
Frequency - Transition 5GHz
Noise Figure (dB Typ @ f) 1.8dB to 2dB @ 1GHz
Maximum Power Dissipation 32mW
Typical Gain (hFE) (Min) 50 @ 500μA, 1V
Maximum Current Collector 6.5mA
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 124241-BFT25A,215
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, RF Communications, Power Management
Ultra Librarian 3D Model Ultra Librarian BFT25A,215 CAD Model

Description

The BFT25A,215 is a cutting-edge semiconductor device from NXP Semiconductors, renowned for their innovative and reliable products. This particular component is a high-performance bipolar junction transistor (BJT) that offers a blend of efficiency and precision, making it an ideal choice for a wide array of electronic applications.

Key Features

  • Device Type: NPN medium frequency transistor
  • Package: The BFT25A,215 is housed in a SOT-23 package, which is known for its small footprint and suitability for high-density PCB designs.
  • Transition Frequency: It boasts a transition frequency (fT) of 1 GHz, which allows for excellent performance in medium frequency applications.
  • Collector-Emitter Voltage: With a collector-emitter voltage (Vceo) of 12 V, it can handle moderate voltage applications with ease.
  • Collector Current: The maximum continuous collector current (Ic) is 25 mA, making it suitable for signal processing and amplification tasks.
  • Power Dissipation: The device also has a total power dissipation (Ptot) of 250 mW, ensuring efficient operation without excessive heat generation.

Applications

The BFT25A,215 is versatile and can be implemented in various applications, including:

  • RF amplifiers and oscillators
  • Signal processing circuits
  • Audio frequency and driver stages in Hi-Fi amplifiers
  • Mixers and frequency converters
  • Industrial and consumer switching applications

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BFT25A,215 is no exception, as it undergoes rigorous testing and quality control measures to ensure it consistently performs to its specifications.

Environmental Compliance

Aligned with global environmental standards, the BFT25A,215 is designed with eco-friendly materials and complies with RoHS directives, ensuring minimal environmental impact and safe integration into consumer electronics.

In summary, the BFT25A,215 from NXP Semiconductors is a robust, high-performance NPN transistor that offers designers reliability and flexibility for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6397 $55.9191
7+ $15.2942 $107.0594
11+ $14.8162 $162.9782
14+ $14.3383 $200.7362
19+ $13.8603 $263.3457
25+ $12.4265 $310.6625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess