EN
  • EN
  • DE

BFU520AR

Part No BFU520AR
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS RF NPN 12V 30MA SOT23-3 / Trans RF BJT NPN 16V 0.05A 450mW Automotive 3-Pin TO-236AB T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Series Automotive, AEC-Q101
Packaging Reel package
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 12V
Frequency - Transition 10GHz
Noise Figure (dB Typ @ f) 0.7dB @ 900MHz
Gain 18dB
Power - Max 450mW
DC Current Gain (hFE) (Minimum) @ Ic, Vce 60 @ 5mA, 8V
Current - Collector (Ic) (Maximum) 30mA
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package TO-236AB (SOT23)
Win Source Part Number 769984-BFU520AR
Popularity Medium
Supply and Demand Status Limited
Family Name BFU520A
Introduction Date October 05, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BFU520AR CAD Model

Description

The NXP BFU520AR is a high-performance NPN wideband silicon RF bipolar transistor designed to meet the rigorous requirements of modern RF amplification applications. This component is a testament to NXP's commitment to providing innovative solutions that enhance the performance and reliability of RF circuits.

Key Features

  • Frequency Range: The BFU520AR offers a wide frequency range, making it suitable for various applications, including but not limited to VHF, UHF, and microwave frequencies.
  • High Gain: With its high gain performance, this transistor is capable of delivering excellent amplification, ensuring clear and strong signal transmission.
  • Low Noise Figure: The low noise figure of the BFU520AR minimizes signal distortion, providing a clear output that is essential for high-quality communication systems.
  • High Transition Frequency: The high transition frequency (fT) of this device allows for efficient operation at high frequencies, which is critical for broadband and high-speed data applications.
  • Robust Package: Encased in a durable package, the BFU520AR is designed to withstand the demands of various operating environments, ensuring long-term reliability and performance.

Applications

The versatility of the BFU520AR makes it an ideal choice for a wide range of applications. It is commonly used in:

  • RF amplifiers in telecommunications infrastructure
  • Low-noise amplifiers for receivers
  • Oscillator circuits
  • Driver stages in high-power amplifiers
  • Microwave and satellite communication systems

Quality and Support

NXP Semiconductors is renowned for its commitment to quality and the BFU520AR is no exception. Customers can expect a product that meets strict industry standards for performance and reliability. Additionally, NXP provides comprehensive technical support and documentation, ensuring that engineers can effectively integrate the BFU520AR into their designs with confidence.

Whether you are developing a sophisticated communication system or a high-fidelity broadcasting device, the NXP BFU520AR RF bipolar transistor is a component that promises to deliver top-notch performance and consistency.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2037 $54.1665
105+ $0.9877 $103.7085
160+ $0.9568 $153.0880
220+ $0.9259 $203.6980
280+ $0.8951 $250.6280
375+ $0.8025 $300.9375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess