EN
  • EN
  • DE

CPH3413

Part No CPH3413
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 20V 2.2A 3-Pin CPH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243278-CPH3413
Popularity Low
Supply and Demand Status Balance
Family Name CPH3413
Introduction Date February 27, 2001
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian CPH3413 CAD Model

Description

ON Semiconductor CPH3413 Product Overview

The CPH3413 is a high-performance, N-Channel MOSFET brought to you by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to offer efficient power management and signal conditioning in a compact package, making it well-suited for a wide range of applications including power supply circuits, motor drives, and other electronic systems requiring efficient current handling capabilities.

Key Features

  • Low On-Resistance: The CPH3413 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in applications where it is deployed.
  • High-Speed Switching: With its fast switching capabilities, the CPH3413 is ideal for high-frequency applications, contributing to better performance and reduced switching losses.
  • Compact Size: The device comes in a small flat lead package, which is highly advantageous for space-constrained applications without compromising on power handling and thermal performance.
  • Robust Thermal Performance: ON Semiconductor has designed the CPH3413 with excellent thermal characteristics, ensuring reliable operation even under high-temperature conditions.
  • Voltage and Current Ratings: This MOSFET can handle significant voltage and current levels, making it versatile for a variety of power applications.

Applications

The CPH3413 is suitable for a broad spectrum of uses, ranging from consumer electronics to industrial systems. Its efficiency and reliability make it a go-to choice for:

  • DC/DC Converters
  • Power Management Modules
  • Motor Control Circuits
  • Load Switches
  • Battery Management Systems
  • Switching Regulators

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The CPH3413 is no exception, as it is manufactured under stringent quality control standards to ensure optimal performance and durability. Customers can rely on this MOSFET to provide consistent and reliable operation in their electronic designs.

Conclusion

In summary, the CPH3413 from ON Semiconductor is a powerful N-Channel MOSFET that offers a combination of low on-resistance, high-speed switching, and compact packaging. Its robustness and versatility make it an excellent choice for designers looking to optimize their power management and signal conditioning solutions.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2490 $58.4820
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4994 $232.4442
120+ $2.4163 $289.9560
160+ $2.1668 $346.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,420 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess